EN
  • EN
  • DE

C1005X5R1V105K050BC

Part No C1005X5R1V105K050BC
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 1UF 35V X5R 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Capacitance 1μF
Tolerance ±10%
Voltage Rating 35V
Temperature Coefficient X5R
Temperature Range - Operating -55°C to 85°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Win Source Part Number 1026922-C1005X5R1V105K050BC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1005X5R1V105K050BC CAD Model

Description

The C1005X5R1V105K050BC is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for a variety of applications requiring stable and reliable performance, particularly in consumer electronics, mobile devices, and industrial equipment. It's part of TDK's C series of MLCCs, known for their quality and dependability.

Applications

  • Mobile Phones: Used for decoupling and filtering in power supplies and signal lines.
  • Consumer Electronics: Employed in devices such as TVs, audio players, and digital cameras.
  • Industrial Equipment: Utilized in control systems, sensors, and power supplies.
  • Automotive Electronics: Found in various automotive applications for signal conditioning and noise reduction.
  • Power Supplies: Used for input and output filtering to reduce ripple and noise.

Features

  • High Capacitance: 1.0 µF capacitance value for effective energy storage and filtering.
  • X5R Dielectric: Provides stable capacitance over a wide temperature range.
  • Compact Size: 0402 (1005 Metric) case size for space-constrained designs.
  • Voltage Rating: Rated for 35V, suitable for low to medium voltage applications.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Stable Performance: X5R dielectric ensures minimal capacitance change over temperature and voltage.
  • Effective Decoupling: Provides effective decoupling for integrated circuits and other sensitive components.
  • Space Saving: Small size allows for high-density circuit designs.
  • Long Lifespan: High-quality materials and construction ensure long-term reliability.
  • Versatile Application: Suitable for a wide range of applications due to its stable performance and compact size.

Additional Details

The C1005X5R1V105K050BC capacitor utilizes an X5R dielectric material, which exhibits stable capacitance over a temperature range of -55°C to +85°C. This makes it suitable for applications where temperature stability is important. The capacitor’s 0402 case size (1.0mm x 0.5mm) allows for high-density mounting on printed circuit boards (PCBs). The termination finish is typically nickel barrier with tin plating, ensuring excellent solderability and resistance to oxidation. The capacitor is designed to withstand reflow soldering processes. It is part of TDK's comprehensive range of MLCCs, known for their quality and reliability. The 1.0 µF capacitance and 35V voltage rating make it a versatile component for numerous electronic applications.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess