EN
  • EN
  • DE

C1608C0G1H271JT

Part No C1608C0G1H271JT
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820066-C1608C0G1H271JT
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H271JT CAD Model

Description

The C1608C0G1H271JT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications requiring stable performance and reliability. The C0G dielectric ensures minimal capacitance change over temperature and voltage variations.

Applications:

  • Bypass capacitors: Used to filter out unwanted noise and voltage spikes in electronic circuits.
  • Decoupling capacitors: Provides a stable voltage source for integrated circuits, preventing voltage drops.
  • Filtering: Removes unwanted frequencies from an electrical signal.
  • Timing circuits: Used in oscillators and timers for precise timing applications.
  • Resonant circuits: Contributes to the resonant frequency in tuned circuits.

Features:

  • Multilayer ceramic construction: Provides high capacitance values in a small package.
  • C0G (NP0) dielectric: Offers excellent temperature stability and low dielectric loss.
  • Small size: Allows for high-density mounting on printed circuit boards.
  • Surface-mount technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • High reliability: Ensures long-term performance and minimal failure rates.

Benefits:

  • Improved circuit stability: Minimizes the impact of temperature and voltage variations on circuit performance.
  • Reduced noise: Filters out unwanted noise and voltage spikes, improving signal quality.
  • Enhanced system reliability: Protects sensitive components from damage and ensures consistent operation.
  • Compact design: Enables smaller and lighter electronic devices.
  • Cost-effective solution: Offers a balance of performance and price, making it an economical choice for a wide range of applications.

Additional Details:

The C1608C0G1H271JT is a surface-mount capacitor with a size code of 0603 (1.6mm x 0.8mm). The C0G dielectric ensures that the capacitance changes by no more than ±30 ppm/°C over the operating temperature range. Key specifications include capacitance (270 pF), rated voltage (50 VDC), tolerance (±5%), and operating temperature range (-55°C to +125°C). Consult the TDK datasheet for detailed electrical characteristics, including dissipation factor and insulation resistance. Common applications include consumer electronics, telecommunications equipment, and industrial control systems.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,620+ $0.0221 $57.9020
6,370+ $0.0182 $115.9340
9,870+ $0.0176 $173.7120
13,610+ $0.0170 $231.3700
17,485+ $0.0166 $290.2510
23,440+ $0.0148 $346.9120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess