EN
  • EN
  • DE

C1608JB1A474KT000N

Part No C1608JB1A474KT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133706-C1608JB1A474KT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608JB1A474KT000N CAD Model

Description

The C1608JB1A474KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications, particularly in circuits where a stable capacitance value is required. These capacitors are commonly used in various electronic devices due to their small size and reliability.

Applications:

  • Bypass capacitors: Used to filter out unwanted noise from power lines.
  • Decoupling capacitors: Provides a stable voltage source for integrated circuits, minimizing voltage fluctuations.
  • Filtering: Removes specific frequencies from electrical signals.
  • DC blocking: Prevents DC voltage from passing through a circuit while allowing AC signals to pass.
  • General-purpose applications: Suitable for a variety of electronic circuits requiring stable capacitance.

Features:

  • Multilayer ceramic construction: Provides high capacitance values in a small package.
  • X5R dielectric: Offers a good balance of capacitance stability and temperature performance.
  • Small size (0603): Allows for high-density mounting on printed circuit boards.
  • Surface-mount technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • RoHS compliant: Meets environmental regulations for hazardous substance content.

Benefits:

  • Improved circuit performance: Reduces noise and voltage fluctuations, enhancing the stability of electronic circuits.
  • Increased system reliability: Protects sensitive components from damage and ensures long-term operation.
  • Miniaturization: Enables smaller and more compact electronic devices.
  • Cost-effective solution: Offers a balance of performance and price, making it an economical choice for various applications.
  • Ease of assembly: Surface-mount design simplifies manufacturing processes.

Additional Details:

The C1608JB1A474KT000N is a surface-mount capacitor with a size code of 0603 (1.6mm x 0.8mm). The X5R dielectric provides a capacitance change of ±15% over the operating temperature range (-55°C to +85°C). Key specifications include capacitance (0.47 µF), rated voltage (10 VDC), tolerance (±10%), and operating temperature range. Consult the TDK datasheet for detailed electrical characteristics, including dissipation factor and insulation resistance. Common applications include mobile phones, computers, and other consumer electronic devices.

You May Also Be Interested in

Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
CT Micro International Corporation
Lowest to $0.1003
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
EPCOS (TDK)
Lowest to $5.8755
AVX Corp/Kyocera Corp
Lowest to $0.0741
Comchip Technology
Lowest to $0.0497
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess