EN
  • EN
  • DE

C1608X5R1C475KTK00E

Part No C1608X5R1C475KTK00E
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820072-C1608X5R1C475KTK00E
Ultra Librarian 3D Model Ultra Librarian C1608X5R1C475KTK00E CAD Model

Description

The C1608X5R1C475KTK00E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are essential components in electronic circuits, serving in decoupling, bypassing, filtering, and energy storage applications. This capacitor is valued for its compact size and effective electrical characteristics.

Applications

  • Decoupling: Reduces noise and voltage variations on power supply lines in electronic circuits.
  • Bypassing: Filters high-frequency signals to ground, minimizing interference and noise.
  • Filtering: Used in filter circuits to attenuate unwanted frequency components.
  • General Electronic Circuits: Suitable for various general-purpose applications in electronic circuits.
  • Portable Devices: Commonly found in smartphones, tablets, and other portable devices.

Features

  • X5R Dielectric: Utilizes an X5R dielectric material, providing a balance between capacitance stability and size.
  • Temperature Stability: Offers reasonable capacitance stability over a range of operating temperatures.
  • Compact Size: The 0603 (1608 metric) package allows for high-density board layouts.
  • Low ESR: Features a low equivalent series resistance (ESR) for high-frequency applications.
  • RoHS Compliant: Complies with the RoHS (Restriction of Hazardous Substances) directive.

Benefits

  • Improved Circuit Performance: Ensures stable and reliable capacitance for consistent circuit performance.
  • Noise Reduction: Decoupling and bypassing capabilities reduce noise and enhance signal integrity.
  • Long-Term Reliability: Ceramic construction provides a long lifespan and dependable performance.
  • Space Optimization: Small footprint allows for more compact and efficient circuit designs.
  • Environmentally Compliant: RoHS compliance ensures adherence to environmental safety standards.

Additional Details

The C1608X5R1C475KTK00E is characterized by a capacitance of 4.7µF, a voltage rating of 16V, and a tolerance of ±10%. The X5R dielectric ensures that the capacitor maintains stable performance under typical operating conditions. This capacitor is widely used in power management circuits and general decoupling applications where space is limited. Proper handling and soldering techniques are essential to ensure the integrity and performance of the capacitor in assembled circuits.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,250+ $0.0400 $50.0000
3,040+ $0.0329 $100.0160
4,720+ $0.0318 $150.0960
6,495+ $0.0308 $200.0460
8,390+ $0.0298 $250.0220
11,240+ $0.0267 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess