EN
  • EN
  • DE

C1608X5R1E105KT

Part No C1608X5R1E105KT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0708+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 709845-C1608X5R1E105KT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1608X5R1E105KT CAD Model

Description

The C1608X5R1E105KT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring a stable and reliable capacitance value. It is commonly used for decoupling, bypassing, and filtering in a variety of electronic devices.

Applications:

  • Consumer Electronics: Smartphones, tablets, laptops, and digital cameras.
  • Industrial Equipment: Power supplies, control circuits, and measuring instruments.
  • Automotive Electronics: Electronic control units (ECUs), infotainment systems, and sensor interfaces.
  • Telecommunications: Wireless communication devices, networking equipment, and signal processing circuits.
  • Computer Peripherals: Desktop computers, laptops, and storage devices.

Features:

  • Capacitance: 1.0 µF (microfarad).
  • Voltage Rating: 25 VDC.
  • Case Size: 1608 (EIA 0603), a compact surface-mount package.
  • Dielectric Material: X5R, providing stable performance over a temperature range of -55°C to +85°C.
  • Tolerance: ±10%.
  • Termination: Nickel barrier with tin plating, ensuring excellent solderability and preventing silver migration.

Benefits:

  • Stable Capacitance: The X5R dielectric ensures minimal capacitance variation with temperature and voltage.
  • Compact Size: The 0603 package allows for high-density circuit designs.
  • High Reliability: TDK capacitors are known for their high quality and long lifespan.
  • Easy Assembly: Surface-mount technology simplifies the manufacturing process.
  • Cost-Effective: Provides a good balance of performance and price for general-purpose applications.

Additional Details:

The C1608X5R1E105KT is constructed using a multilayer ceramic structure, maximizing capacitance in a small footprint. The nickel barrier termination enhances solder joint reliability and prevents leaching during soldering. This capacitor is suitable for applications requiring a moderate capacitance value and a higher voltage rating in a compact size, such as power supply decoupling and noise filtering. Its X5R dielectric guarantees stable operation across a wide range of operating conditions. The capacitor is also RoHS compliant, indicating that it does not contain hazardous substances, thus making it environmentally safe.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0460 $57.9600
3,060+ $0.0378 $115.6680
4,735+ $0.0367 $173.7745
6,515+ $0.0355 $231.2825
8,450+ $0.0342 $288.9900
11,280+ $0.0307 $346.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess