The C1608X7R1C334KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is part of the C1608 series, indicating a compact 1.6 x 0.8 mm (0603 inch) case size. This capacitor features an X7R dielectric material, which provides good temperature stability for general-purpose applications.
Applications
- Bypass and decoupling in power supplies
- Smoothing circuits
- General-purpose electronic circuits
- Filtering applications
- Consumer electronics
Features
- Compact 0603 case size (1.6 x 0.8 mm)
- X7R dielectric material for good temperature stability
- Capacitance value of 0.33 µF
- Voltage rating of 16 V
- RoHS compliant
Benefits
- Stable capacitance over a moderate temperature range
- Suitable for general-purpose applications
- Cost-effective solution
- Space-saving design due to its small size
Technical Specifications
The C1608X7R1C334KT000N has a capacitance of 0.33 µF with a tolerance of ±10%. Its voltage rating is 16V. The operating temperature range is typically -55°C to +125°C. The X7R dielectric ensures a capacitance change within ±15% over this temperature range. The capacitor is designed for reflow soldering and is suitable for automated assembly processes. The part is lead-free and RoHS compliant.
This MLCC is well-suited for general-purpose applications requiring a stable capacitance value over a moderate temperature range. Its compact size and cost-effectiveness make it a popular choice in various electronic devices.