EN
  • EN
  • DE

C1608X7R1E473KT000N

Part No C1608X7R1E473KT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1133661-C1608X7R1E473KT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C1608X7R1E473KT000N CAD Model

Description

The C1608X7R1E473KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications requiring a balance of capacitance, voltage rating, and temperature stability. It is commonly used for decoupling, bypassing, and filtering in various electronic devices, including consumer electronics, industrial equipment, and automotive systems.

Applications

  • Decoupling: Provides stable voltage rails by reducing noise and ripple in power supplies.
  • Bypassing: Routes high-frequency noise to ground, enhancing signal integrity.
  • Filtering: Attenuates unwanted frequencies in signal paths.
  • General Purpose: Suitable for a wide array of electronic circuits requiring stable capacitance.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and audio equipment.

Features

  • X7R Dielectric: Offers good capacitance stability with temperature variations.
  • Multilayer Ceramic Construction: Delivers high capacitance in a compact size.
  • Surface Mount Technology (SMT): Enables efficient and automated assembly on PCBs.
  • RoHS Compliance: Complies with Restriction of Hazardous Substances directive, ensuring environmental safety.
  • Small Form Factor: Compact 0603 package size for space-constrained designs.

Benefits

  • Reliable Performance: Maintains stable capacitance values over a wide operating temperature range.
  • Compact Design: Allows for high-density circuit layouts.
  • Efficient Assembly: Streamlines manufacturing processes with SMT compatibility.
  • Environmentally Safe: Compliant with RoHS standards, reducing environmental impact.
  • Versatile Use: Suitable for a wide range of electronic applications.

Technical Specifications

The C1608X7R1E473KT000N typically has a capacitance of 47 nF (473). The voltage rating is 25 VDC (1E). It features a capacitance tolerance of ±10% (K). The case size is 0603 (1.6 mm x 0.8 mm). The operating temperature range is -55°C to +125°C. The dielectric material is X7R, which provides stable performance across temperature variations. It is RoHS compliant.

The C1608X7R1E473KT000N from TDK is a reliable and versatile MLCC suitable for a broad spectrum of electronic applications. Its X7R dielectric, compact size, and SMT compatibility make it a preferred choice for modern circuit designs needing stable performance over temperature.

You May Also Be Interested in

Chilisin
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2,105+ $0.0275 $57.8875
5,105+ $0.0226 $115.3730
7,895+ $0.0219 $172.9005
10,870+ $0.0213 $231.5310
14,125+ $0.0205 $289.5625
18,870+ $0.0184 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess