The C2012JB1H104KT000N is a multilayer ceramic capacitor (MLCC) produced by TDK Corporation. Being a custom part suggests it has tailored characteristics optimized for a specific application. These capacitors are frequently employed for filtering, decoupling, and bypassing in various electronic circuits.
Applications
- Decoupling in digital circuits
- Bypassing noise in analog circuits
- Filtering in signal processing applications
- Smoothing voltage levels in power supplies
Features
- Case Size: 2012 (EIA 0805)
- Capacitance: 100 nF
- Voltage Rating: 50 V
- Dielectric: X5R
- Tolerance: ±10%
- Operating Temperature Range: -55°C to +85°C
Benefits
- Effective noise reduction and signal filtering
- Compact footprint for high-density PCBs
- Good capacitance stability for general-purpose applications
- Cost-effective solution for decoupling and bypassing
- Suitable for reflow soldering processes
Additional Details
The 2012 case size corresponds to dimensions of 2.0 mm x 1.25 mm. The X5R dielectric indicates a capacitance change of ±15% over the operating temperature range of -55°C to +85°C. The '1H' voltage code signifies a 50V DC rating. The 'K' tolerance specifies a ±10% capacitance tolerance. As a custom part, further performance metrics such as ESR and ESL may be finely tuned for the target application. Comprehensive specifications are available in the TDK datasheet.