The C2012X5R0J476MT000E is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is part of the C2012 series, indicating a 2.0 x 1.25 mm (0805 inch) case size. This capacitor features an X5R dielectric material, which offers a good balance of capacitance stability and volumetric efficiency for general-purpose applications.
Applications
- Bypass and decoupling in power supplies
- Smoothing circuits
- General-purpose electronic circuits
- Filtering applications
- Consumer electronics
Features
- Compact 0805 case size (2.0 x 1.25 mm)
- X5R dielectric material for good temperature stability and high capacitance
- Capacitance value of 47 µF
- Voltage rating of 6.3 V
- RoHS compliant
Benefits
- Stable capacitance over a moderate temperature range
- High capacitance value in a small package
- Suitable for general-purpose applications
- Cost-effective solution
- Space-saving design due to its small size
Technical Specifications
The C2012X5R0J476MT000E has a capacitance of 47 µF with a tolerance of ±20%. Its voltage rating is 6.3V. The operating temperature range is typically -55°C to +85°C. The X5R dielectric ensures a capacitance change within ±15% over this temperature range. The capacitor is designed for reflow soldering and is suitable for automated assembly processes. The part is lead-free and RoHS compliant.
This MLCC is well-suited for general-purpose applications requiring a relatively high capacitance value in a compact package. Its X5R dielectric provides a good balance between stability and size, making it a popular choice in various electronic devices.