EN
  • EN
  • DE

C2012X5R1A335KT000N

Part No C2012X5R1A335KT000N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Dielectric X5R
RoHS Non-Compliant
Tolerance 10 %
Voltage 10 V
Win Source Part Number 1050694-C2012X5R1A335KT000N
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X5R1A335KT000N CAD Model

Description

The C2012X5R1A335KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are fundamental components in electronic circuits and are utilized extensively for decoupling, bypassing, filtering, and energy storage applications due to their small size, high capacitance, and excellent electrical characteristics.

Applications

  • Decoupling: Reduces noise and voltage fluctuations on power supply lines in digital and analog circuits.
  • Bypassing: Filters high-frequency noise to ground, minimizing interference and enhancing signal clarity.
  • Filtering: Used in filter circuits to attenuate unwanted frequency components and noise.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications in electronic circuits.
  • Consumer Electronics: Commonly used in smartphones, tablets, computers, and various consumer devices.

Features

  • X5R Dielectric: Employs an X5R dielectric material, providing a good balance between capacitance stability and size.
  • Moderate Temperature Stability: Offers reasonable capacitance stability over a range of operating temperatures.
  • Compact Size: 0805 (2012 metric) package allows for high-density circuit board designs.
  • Low Impedance: Features low impedance at high frequencies, enhancing circuit performance.
  • RoHS Compliant: Complies with the RoHS (Restriction of Hazardous Substances) directive.

Benefits

  • Improved Circuit Reliability: Provides stable and reliable capacitance for consistent circuit performance.
  • Noise Reduction: Effective decoupling and bypassing reduce noise and improve signal quality.
  • Extended Service Life: Ceramic construction ensures a long lifespan and robust performance.
  • Space-Efficient Design: Small footprint enables high-density circuit layouts.
  • Environmentally Safe: RoHS compliance ensures minimal environmental impact.

Additional Details

The C2012X5R1A335KT000N has a capacitance of 3.3µF, a voltage rating of 10V, and a tolerance of ±10%. The X5R dielectric ensures stable performance within its operating temperature range. This capacitor is frequently used in power management circuits and decoupling applications where space is limited. Proper soldering techniques and handling procedures are essential to preserve the integrity and performance of the capacitor in assembled circuits.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess