EN
  • EN
  • DE

C2012X7R1C226KT

Part No C2012X7R1C226KT
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820092-C2012X7R1C226KT
Ultra Librarian 3D Model Ultra Librarian C2012X7R1C226KT CAD Model

Description

The C2012X7R1C226KT is a multilayer ceramic capacitor (MLCC) from TDK Corporation. This capacitor belongs to the C2012 series, indicating its 2012 (0805) case size. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. The X7R dielectric provides a good balance between capacitance stability and volumetric efficiency, making it suitable for general-purpose applications.

Applications

  • Decoupling capacitors in power circuits: Provides a stable voltage supply by suppressing voltage fluctuations.
  • Bypass capacitors in signal lines: Filters out unwanted noise and high-frequency signals.
  • Filtering in power supplies: Smooths out voltage ripples and provides a clean DC voltage.
  • General purpose applications in electronic circuits: Suitable for a wide range of electronic devices and circuits.
  • Consumer electronics: Used in smartphones, tablets, and other portable devices.

Features

  • X7R Dielectric: Offers reasonable capacitance stability over temperature variations.
  • Case Size: 2012 (0805) case size, offering a good balance between size and capacitance value.
  • Capacitance Value: 22µF.
  • Voltage Rating: 16V DC.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Good Temperature Stability: X7R dielectric ensures reasonable capacitance change over operating temperatures.
  • Effective Noise Reduction: Decoupling and bypassing capabilities improve signal integrity by reducing noise.
  • Reliable Operation: TDK's quality manufacturing ensures consistent and reliable performance.
  • Space Saving: Small size allows for high-density circuit designs.
  • General-Purpose Use: Suitable for a wide range of electronic applications.

Additional Details

The C2012X7R1C226KT has a capacitance of 22 µF with a tolerance of ±10%. Its operating temperature range is typically -55°C to +125°C. The termination finish is typically tin plating, which allows for excellent solderability. The capacitor is designed for reflow soldering and is ideal for automated assembly processes. This component is commonly used in various electronic devices where a stable capacitance value is needed over a range of temperatures.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess