EN
  • EN
  • DE

C3216X7R1E105KT0J5N

Part No C3216X7R1E105KT0J5N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820120-C3216X7R1E105KT0J5N
Ultra Librarian 3D Model Ultra Librarian C3216X7R1E105KT0J5N CAD Model

Description

The C3216X7R1E105KT0J5N is a ceramic capacitor manufactured by TDK Corporation. It's part of TDK's C3216 series, known for their compact size and excellent performance in various electronic circuits. This specific capacitor is designed for general-purpose applications where a stable capacitance value is needed over a range of temperatures and voltages. Its small form factor allows for high-density mounting on printed circuit boards.

Applications

  • Bypass capacitors in power supplies.
  • Decoupling capacitors in digital circuits.
  • Smoothing capacitors in analog circuits.
  • Filtering capacitors in signal processing circuits.
  • General-purpose applications in electronic devices.

Features

  • High Capacitance: Offers a capacitance of 1µF, suitable for a wide range of applications.
  • Compact Size: 3216 (1206) case size, ideal for space-constrained designs.
  • X7R Dielectric: Provides stable performance over a wide temperature range (-55°C to +125°C).
  • Voltage Rating: Rated for 25V, suitable for many low-voltage applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Stable Performance: The X7R dielectric ensures minimal capacitance variation with temperature changes, ensuring reliable circuit operation.
  • Space Saving: Its small size allows for high-density mounting, making it suitable for miniaturized electronic devices.
  • Versatile Application: Can be used in a wide range of applications, simplifying component selection and inventory management.
  • Reliable Operation: TDK is a reputable manufacturer, known for producing high-quality and reliable components.
  • Cost-Effective: Offers a good balance between performance and cost, making it a practical choice for many applications.

Additional Details

The C3216X7R1E105KT0J5N capacitor has a tolerance of ±10%. The termination is made of nickel barrier with tin plating. Its operating temperature range is -55°C to +125°C. The X7R dielectric indicates that the capacitance changes by no more than ±15% over the operating temperature range. It's commonly used in various consumer electronics, industrial equipment, and automotive applications where a stable and reliable capacitor is required.

You May Also Be Interested in

Taiyo Yuden
CAP CER 220PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us
United Chemi-Con
CAP CER 0.68UF 500V X7R 3025
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER SMD
Need more? Email Us
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us
Walsin Technology Corporation
CAP CER 180PF 50V C0G/NP0 0402
Need more? Email Us
Taiyo Yuden
CAP CER 330UF 4V X5R 1210
Lowest to $1.3736

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,488 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess