The C3216X7R1H225KT000N is a ceramic capacitor manufactured by TDK Corporation. It is a general-purpose capacitor designed for a wide range of applications in electronic circuits. These capacitors are commonly used for decoupling, bypassing, and filtering in various electronic devices.
Applications:
- General electronic circuits
- Power supplies
- Consumer electronics
- Industrial equipment
- Automotive electronics
Features:
- Capacitance value of 2.2µF
- X7R dielectric material for good temperature stability
- Compact size (3216 or 1206 in inches)
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Provides stable capacitance over a moderate temperature range
- Reduces noise and ripple in power supplies
- Enables compact circuit designs
- Suitable for a variety of general-purpose applications
- Meets environmental regulations
Technical Specifications:
The C3216X7R1H225KT000N features a capacitance of 2.2µF (225). It uses an X7R dielectric, which provides a capacitance variation of ±15% over the temperature range of -55°C to +125°C. The voltage rating is 50V. The case size is 3216 (or 1206 in inches). The capacitor is designed for SMT. Its packaging is tape and reel. X7R capacitors are a good compromise between stability and size, making them suitable for many applications where a highly stable COG/NP0 dielectric is not necessary, but a reasonable amount of stability is still required.