EN
  • EN
  • DE

C3225C0G2A333JT

Part No C3225C0G2A333JT
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description Ceramic Capacitors For Mid Voltage SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820127-C3225C0G2A333JT
Ultra Librarian 3D Model Ultra Librarian C3225C0G2A333JT CAD Model

Description

The C3225C0G2A333JT is a ceramic capacitor produced by TDK Corporation. It belongs to the C3225 series, characterized by its compact size and excellent high-frequency performance. This specific capacitor is designed for applications requiring high stability and low loss, particularly in resonant circuits and high-frequency decoupling.

Applications

  • Resonant circuits in RF applications.
  • High-frequency decoupling in digital and analog circuits.
  • Filter circuits.
  • Timing circuits.
  • General-purpose applications requiring high stability.

Features

  • High Stability: Uses a COG/NP0 dielectric, providing extremely stable capacitance with minimal variation over temperature and voltage.
  • Compact Size: 3225 (1210) case size, suitable for space-constrained designs.
  • Low Loss: Offers very low equivalent series resistance (ESR) and dissipation factor (DF), ideal for high-frequency applications.
  • High Voltage Rating: Rated for 100V, suitable for a variety of voltage levels.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Excellent Stability: COG/NP0 dielectric provides negligible capacitance change with temperature and voltage, ensuring stable circuit operation.
  • High-Frequency Performance: Low ESR and DF make it suitable for high-frequency applications, minimizing signal loss.
  • Space Saving: Compact size allows for high-density mounting in miniaturized electronic devices.
  • Reliable Operation: TDK is a reputable manufacturer, known for producing high-quality and reliable components.
  • Versatile Application: Suitable for a wide range of applications requiring high stability and low loss.

Additional Details

The C3225C0G2A333JT capacitor has a capacitance of 0.033µF with a tolerance of ±5%. The termination is made of nickel barrier with tin plating. Its operating temperature range is -55°C to +125°C. COG/NP0 dielectric indicates that the capacitance changes by no more than ±0.3% over the operating temperature range. This capacitor is commonly used in RF circuits, high-precision analog circuits, and other applications where stable capacitance is critical.

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess