EN
  • EN
  • DE

C3225JE2A474MT

Part No C3225JE2A474MT
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Description Date Code: 0528+; RoHS Compliant: No;
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150503-C3225JE2A474MT
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3225JE2A474MT CAD Model

Description

The C3225JE2A474MT is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor has specific characteristics tailored for certain applications.

Applications

  • Power supply decoupling: Used to reduce noise and ripple in power supply circuits.
  • Bypassing: Filters out unwanted high-frequency noise in digital and analog circuits.
  • Filtering: Part of filter circuits, smoothing voltage and current signals.
  • Energy storage: Stores electrical energy for brief periods, enabling stable circuit operation.

Features

  • High capacitance: Offers a capacitance value of 0.47µF, suitable for applications requiring moderate energy storage.
  • Compact size: The 3225 (1210) case size allows for high-density mounting on PCBs.
  • Reliable performance: Ceramic capacitors are known for their stable performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and improves circuit efficiency.
  • RoHS compliant: Free from hazardous substances, making it environmentally friendly.

Benefits

  • Improved circuit stability: Decoupling and bypassing capabilities reduce noise and voltage fluctuations, leading to more stable circuit operation.
  • Reduced EMI (Electromagnetic Interference): Filters out unwanted noise, minimizing interference with other electronic components.
  • Increased circuit efficiency: Low ESR minimizes energy losses, leading to increased circuit efficiency.
  • Space savings: Compact size allows for high-density mounting on PCBs, saving valuable board space.
  • Long lifespan: Ceramic capacitors are known for their long lifespan and reliability, ensuring long-term circuit performance.

Technical Specifications

  • Capacitance: 0.47µF
  • Voltage Rating: 100V
  • Dielectric Material: JE
  • Case Size: 3225 (1210 Metric)
  • Temperature Coefficient: Not readily available; consult datasheet for detailed temperature characteristics.
  • Tolerance: Not specified; consult datasheet.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
CT Micro International Corporation
Lowest to $0.1003
Rohm Semiconductor
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0335
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
TDK Corporation
Lowest to $0.0750
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess