The C3225X7R1C106KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It is designed for general-purpose applications requiring a stable and reliable capacitance in a compact size.
Applications
- Smoothing circuits in power supplies
- Bypass capacitors in digital circuits
- Decoupling capacitors in analog circuits
- Filtering in signal processing circuits
- Resonant circuits
Features
- High capacitance value (10µF) in a small case size (1210)
- X7R dielectric material provides stable capacitance over temperature
- RoHS compliant
- Excellent aging performance
- Low ESR (Equivalent Series Resistance)
Benefits
- Reduces board space due to its compact size
- Provides stable and reliable performance over a wide temperature range
- Meets environmental regulations
- Ensures long-term reliability of the circuit
- Minimizes power loss and improves circuit efficiency
Technical Specifications
Case Size: 1210 (3225 Metric)
Capacitance: 10µF
Voltage Rating: 16V
Dielectric Material: X7R
Capacitance Tolerance: ±10%
Operating Temperature Range: -55°C to +125°C
Termination: Nickel Barrier with Tin Plating