EN
  • EN
  • DE

C3225X7R1H475KT0Y0N

Part No C3225X7R1H475KT0Y0N
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
RoHS State Request Verification
Win Source Part Number 759262-C3225X7R1H475KT0Y0N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3225X7R1H475KT0Y0N CAD Model

Description

The C3225X7R1H475KT0Y0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are passive electronic components used for energy storage, filtering, and decoupling in electronic circuits. This particular capacitor has a specific capacitance value, voltage rating, and temperature coefficient, making it suitable for a range of applications.

Applications

  • Power supply decoupling: Used to suppress noise and voltage fluctuations in power supplies, ensuring stable operation of electronic devices.
  • Bypass capacitors: Placed near integrated circuits (ICs) to bypass high-frequency noise to ground, preventing interference.
  • Filtering: Employed in filters to remove unwanted frequencies from signals, improving signal quality.
  • Timing circuits: Utilized in timing circuits to control the timing of events, such as in oscillators and timers.
  • Energy storage: Used in energy storage applications, such as in backup power systems and energy harvesting circuits.

Features

  • High capacitance value: Provides a significant amount of capacitance for energy storage and filtering applications (4.7µF).
  • X7R dielectric: Offers stable performance over a wide temperature range.
  • High voltage rating: Can withstand high voltages without breakdown (50V).
  • Small size: Compact design allows for integration into space-constrained applications (1210 Case Size).
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved circuit stability: Reduces noise and voltage fluctuations, ensuring stable operation of electronic circuits.
  • Enhanced system performance: Improves signal quality and reduces interference, leading to better overall system performance.
  • Reduced component count: Integrates energy storage and filtering functionality into a single component, simplifying circuit design and reducing board space.
  • Increased system reliability: Robust design ensures long-term performance and stability, improving overall system reliability.
  • Cost-effective solution: Provides a cost-effective solution for energy storage, filtering, and decoupling applications.

Additional Details

The C3225X7R1H475KT0Y0N has a capacitance value of 4.7µF with a tolerance of 10%. The voltage rating is 50V. The X7R dielectric indicates a temperature coefficient of capacitance within ±15% over the temperature range of -55°C to +125°C. This capacitor is available in a 1210 case size (3.2mm x 2.5mm). It is designed for surface mount technology (SMT) and is lead-free and RoHS compliant. The impedance of the capacitor varies with frequency, with lower impedance generally desirable for decoupling applications. The product datasheet from TDK provides detailed electrical characteristics, mechanical dimensions, and soldering recommendations.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Panasonic
Lowest to $26.8133
Coilcraft
Lowest to $0.1042
International Rectifier
Need more? Email Us
Atmel
Lowest to $8.5447
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess