EN
  • EN
  • DE

C3225X7R2A105KT0L0U

Part No C3225X7R2A105KT0L0U
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD PBF
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 718041-C3225X7R2A105KT0L0U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C3225X7R2A105KT0L0U CAD Model

Description

The C3225X7R2A105KT0L0U is a multilayer ceramic capacitor (MLCC) produced by TDK Corporation. MLCCs are widely used in electronic circuits for various applications due to their small size, high capacitance, and reliability. This particular capacitor features an X7R dielectric, providing stable performance over a broad temperature range.

Applications:

  • Bypass Capacitors: To filter out unwanted AC signals on DC power lines.
  • Decoupling Capacitors: Used to provide a local energy source for integrated circuits, stabilizing voltage levels.
  • Filtering: Incorporated into filter circuits to attenuate specific frequencies.
  • Timing Circuits: Provides timing signals in clock circuits and oscillators.
  • General Circuit Stabilization: Provides consistent voltage and current in general electronic circuits.

Features:

  • High Capacitance: Offers a relatively high capacitance value in a compact size.
  • X7R Dielectric: Provides stable performance across a temperature range of -55°C to +125°C.
  • Multilayer Construction: Enhances reliability and durability.
  • Compact Size: Suitable for high-density circuit board designs.
  • RoHS Compliant: Manufactured in compliance with environmental regulations.

Benefits:

  • Temperature Stability: The X7R dielectric provides consistent performance over a wide temperature range.
  • Effective Noise Reduction: Reduces noise and voltage ripple in electronic circuits.
  • High Reliability: Durable construction ensures a long operational life.
  • Space Saving: Compact size allows for efficient use of board space.
  • Cost-Effective: Offers a good balance of performance and cost for general-purpose applications.

Specifications:

  • Capacitance: 1 µF
  • Voltage Rating: 100V DC
  • Dielectric Material: X7R
  • Temperature Range: -55°C to +125°C
  • Case Size: 1210 (3225 Metric)
  • Tolerance: ±10%
  • Termination: Surface Mount (SMD/SMT)

In summary, the C3225X7R2A105KT0L0U is a reliable and versatile ceramic capacitor from TDK, suitable for a wide range of applications requiring stable performance, high voltage, and compact size.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2148 $50.4780
570+ $0.1762 $100.4340
880+ $0.1707 $150.2160
1,215+ $0.1652 $200.7180
1,570+ $0.1597 $250.7290
2,095+ $0.1432 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess