EN
  • EN
  • DE

C3225Y5V1A226ZT0K0N

Part No C3225Y5V1A226ZT0K0N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006
Reference case 1210
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 745045-C3225Y5V1A226ZT0K0N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C3225Y5V1A226ZT0K0N CAD Model

Description

The C3225Y5V1A226ZT0K0N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications where a high capacitance value is required in a small form factor. It is commonly used for decoupling and bypass applications in electronic circuits.

Applications

  • General electronic circuits
  • Decoupling capacitors for ICs
  • Bypass capacitors for noise reduction
  • Power supply filtering
  • Consumer electronics

Features

  • High capacitance value: 22µF, suitable for applications needing substantial capacitance.
  • Case size: 3225 (1210), offering a balance between size and capacitance value.
  • Y5V dielectric: Provides high capacitance but with significant variation over temperature and voltage.
  • Voltage rating: 10V DC, suitable for low-voltage circuits.
  • Multilayer ceramic construction: Offers good reliability and long life.
  • RoHS compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Effective decoupling: Provides stable voltage by suppressing voltage fluctuations and noise.
  • Noise reduction: Filters out unwanted noise in electronic circuits.
  • High capacitance in small size: Allows for high-density circuit designs.
  • Cost-effective: Y5V dielectric offers a cost-efficient solution for high-capacitance applications.

Additional Details

The C3225Y5V1A226ZT0K0N capacitor has a case size of 3.2mm x 2.5mm (1210). It features a capacitance tolerance of +80%/-20%. The Y5V dielectric is characterized by a large capacitance change over temperature and voltage, so it's important to consider these variations when designing circuits. The operating temperature range is typically -30°C to +85°C. This capacitor is suitable for applications where capacitance stability is not a primary concern but a high capacitance value in a small package is needed.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER SMD
Need more? Email Us
Taiyo Yuden
CAP CER 4700PF 10V 0402
Lowest to $0.1083
Taiyo Yuden
CAP CER 220PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 0.15UF 6.3V X7R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 6800PF 100V X7R 0805
Lowest to $0.0208
Taiyo Yuden
CAP CER 10000PF 50V X5R 0201
Need more? Email Us
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 10000PF 10V X7R 0201
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0603
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess