EN
  • EN
  • DE

C5750X7T2J474KT000N

Part No C5750X7T2J474KT000N
Manufacturer TDK Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1124869-C5750X7T2J474KT000N
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C5750X7T2J474KT000N CAD Model

Description

The C5750X7T2J474KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation, renowned for its high-quality electronic components. This capacitor is designed to provide stable and reliable performance across a wide range of applications. It utilizes an X7T dielectric material, offering enhanced stability compared to standard X7R dielectrics, particularly under high-frequency conditions.

Applications

  • Power supply decoupling
  • DC-DC converter input/output filtering
  • Automotive electronics
  • Industrial equipment
  • High-frequency circuits

Features

  • X7T Dielectric: Provides exceptional capacitance stability over a broad temperature range (-55°C to +125°C) and frequency variations.
  • High Capacitance Value: Features a capacitance of 0.47µF.
  • Voltage Rating: Rated for 630V DC, suitable for high-voltage applications.
  • Case Size: 2220 (5750 Metric) case size, offering a balance between size and performance.
  • RoHS Compliant: Meets RoHS standards for environmental compliance.
  • Low ESR/ESL: Designed for low equivalent series resistance (ESR) and equivalent series inductance (ESL), enhancing high-frequency performance.

Benefits

  • Superior Stability: The X7T dielectric ensures minimal capacitance drift with temperature and frequency, providing reliable circuit operation in demanding conditions.
  • High Voltage Capability: The 630V rating allows for use in high-voltage applications, expanding its versatility.
  • Efficient Filtering: Low ESR and ESL enable effective filtering of high-frequency noise in power supplies and other circuits.
  • Durable and Reliable: TDK's manufacturing process ensures high reliability and long-term stability, even in harsh environments.
  • Automotive Grade: Suitable for automotive applications requiring robust performance and compliance with industry standards.

Technical Specifications

The C5750X7T2J474KT000N boasts the following technical specifications:

  • Capacitance: 0.47 µF
  • Voltage Rating: 630 VDC
  • Dielectric: X7T
  • Tolerance: 10%
  • Temperature Coefficient: ±15% (typical)
  • Operating Temperature: -55°C to +125°C
  • Case Size: 2220 (5750 Metric)
  • Termination: Nickel Barrier with Tin Plating

The C5750X7T2J474KT000N is ideal for applications demanding high reliability, stability, and high-voltage performance. Its robust design and compliance with industry standards make it suitable for use in automotive, industrial, and other demanding applications.

You May Also Be Interested in

Comchip Technology
Lowest to $0.0497
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
AVX Corp/Kyocera Corp
Lowest to $0.0335
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
EPCOS (TDK)
Lowest to $5.8755
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8809 $52.8540
140+ $0.7228 $101.1920
215+ $0.7002 $150.5430
300+ $0.6776 $203.2800
385+ $0.6550 $252.1750
515+ $0.5873 $302.4595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,137 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess