EN
  • EN
  • DE

CGA3E2X7R2A102KT0Y0N

Part No CGA3E2X7R2A102KT0Y0N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 722945-CGA3E2X7R2A102KT0Y0N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CGA3E2X7R2A102KT0Y0N CAD Model

Description

The CGA3E2X7R2A102KT0Y0N is a multilayer ceramic capacitor (MLCC) from TDK Corporation, designed for general-purpose applications. This capacitor utilizes a X7R dielectric, offering stable performance over a wide temperature range. It is part of the CGA series, known for its reliability and compact size, making it suitable for various electronic circuits.

Applications

  • Bypass Capacitors: Used to filter noise and provide a stable voltage supply in digital and analog circuits.
  • Decoupling Capacitors: Essential for decoupling power rails in integrated circuits and microcontrollers.
  • Smoothing Capacitors: Employed in power supplies to reduce voltage ripple.
  • Timing Circuits: Suitable for timing applications requiring stable capacitance values.
  • Filtering Applications: Used in filters to remove unwanted frequencies in electronic circuits.

Features

  • X7R Dielectric: Offers stable performance with temperature variations.
  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a small package.
  • Compact Size: Allows for high-density mounting on PCBs.
  • High Reliability: Ensures stable operation and long lifespan.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Stable Performance: The X7R dielectric ensures minimal capacitance variation over temperature, providing reliable circuit operation.
  • Space Saving: Its compact size allows for dense placement on printed circuit boards, optimizing space utilization.
  • Noise Reduction: Effectively filters out unwanted noise and voltage fluctuations in electronic circuits.
  • Improved Circuit Stability: Helps maintain a stable voltage supply, enhancing the overall performance and reliability of electronic devices.
  • Wide Range of Applications: Suitable for diverse electronic applications due to its stable characteristics and reliability.

Specifications

The CGA3E2X7R2A102KT0Y0N capacitor has a capacitance value of 1000 pF (1 nF). It operates at a rated voltage of 100 VDC. The operating temperature range is typically -55°C to +125°C. The tolerance on the capacitance is ±10%. It is available in a specific case size, commonly 0603. The termination is typically made of nickel barrier with tin plating for good solderability.

You May Also Be Interested in

TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5,815+ $0.0086 $50.0090
14,085+ $0.0071 $100.0035
22,060+ $0.0068 $150.0080
30,305+ $0.0066 $200.0130
39,065+ $0.0064 $250.0160
52,635+ $0.0057 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 5815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess