EN
  • EN
  • DE

CGA4C2C0G2A221JT0Y0N

Part No CGA4C2C0G2A221JT0Y0N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958710-CGA4C2C0G2A221JT0Y0N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CGA4C2C0G2A221JT0Y0N CAD Model

Description

The CGA4C2C0G2A221JT0Y0N is a multilayer ceramic capacitor (MLCC) from TDK Corporation. MLCCs are fundamental components in electronic circuits, providing functions such as decoupling, bypassing, and filtering. The CGA series is known for its compact size and reliable performance, making it suitable for a wide range of applications.

Applications

  • Mobile Devices: Used for decoupling and filtering in smartphones, tablets, and other portable electronics.
  • Wireless Communication: Employed in wireless modules and devices for impedance matching and noise reduction.
  • Audio Equipment: Found in audio amplifiers and signal processing circuits for signal filtering.
  • Power Supplies: Used for smoothing and filtering DC power in various power supply designs.
  • General Electronics: Suitable for a broad spectrum of general-purpose electronic circuits.

Features

  • Capacitance: Offers a capacitance value of 220pF.
  • Voltage Rating: Rated for 100V.
  • C0G Dielectric: Utilizes a C0G (NP0) dielectric material, which provides extremely stable capacitance over a wide temperature range (-55°C to +125°C).
  • Small Size: Available in a compact 0805 case size (2012 Metric).
  • RoHS Compliant: Meets RoHS requirements, ensuring compliance with environmental regulations.
  • High Q Factor: Offers a high Q factor, making it suitable for high-frequency applications.

Benefits

  • Excellent Stability: The C0G dielectric provides extremely stable capacitance with minimal variation over temperature, voltage, and frequency.
  • Low Loss: Offers low dielectric loss, ensuring efficient circuit performance.
  • Compact Size: Its small size allows for high-density circuit designs.
  • High Reliability: Provides a long and reliable service life in demanding applications.
  • Suitable for High-Frequency Applications: The high Q factor makes it ideal for use in high-frequency circuits.

Additional Details

The CGA4C2C0G2A221JT0Y0N capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The C0G dielectric offers a capacitance variation of ±30 ppm/°C. This capacitor is well-suited for applications requiring high stability, low loss, and small size, such as precision timing circuits and RF applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,345+ $0.0372 $50.0340
3,270+ $0.0306 $100.0620
5,070+ $0.0296 $150.0720
6,970+ $0.0287 $200.0390
9,030+ $0.0277 $250.1310
12,100+ $0.0248 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess