EN
  • EN
  • DE

CGA9N3X7S2A106MT0Y0N

Part No CGA9N3X7S2A106MT0Y0N
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 745135-CGA9N3X7S2A106MT0Y0N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CGA9N3X7S2A106MT0Y0N CAD Model

Description

The CGA9N3X7S2A106MT0Y0N is a ceramic capacitor manufactured by TDK Corporation. It is a multilayer ceramic capacitor (MLCC) designed for high-capacitance applications in a small form factor. These capacitors are commonly used for decoupling, filtering, and smoothing in a variety of electronic devices.

Applications:

  • Decoupling: Provides stable voltage rails by decoupling power supply lines from noise.
  • Filtering: Filters unwanted signals and noise in signal processing circuits.
  • Smoothing: Smooths voltage ripples in power supplies.
  • General-Purpose Applications: Suitable for use in many electronic circuits requiring stable capacitance.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and other portable electronics.

Features:

  • Ceramic Dielectric: Uses a ceramic dielectric material providing stability and reliability.
  • Multilayer Construction: Offers high capacitance in a small surface mount package.
  • High Capacitance Value: Has a capacitance value of 10uF.
  • Surface Mount Device (SMD): Designed for automated surface mount assembly.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Stable Performance: Provides reliable performance over a wide range of temperatures and voltages.
  • Compact Size: Space-saving design allows integration into smaller electronic devices.
  • High Reliability: Robust design ensures long-term operation.
  • Effective Noise Reduction: Reduces noise and ripple in electronic circuits.
  • Environmentally Friendly: Lead-free and compliant with environmental standards.

Additional Details:

The CGA9N3X7S2A106MT0Y0N is suitable for reflow soldering processes. The typical operating temperature range is from -55°C to +125°C. The voltage rating is 100V. The capacitor is non-polarized. Proper placement and soldering are essential for optimal performance. The datasheet contains specific information on dimensions, electrical characteristics, and soldering profiles. These MLCCs offer a cost-effective and reliable solution for various applications. Ensure the appropriate voltage and temperature derating guidelines are followed to maintain reliable operation and prevent failures.

You May Also Be Interested in

TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess