The CGB2A3X5R0J105KT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications in electronic circuits, offering stable performance and reliability.
Applications
- Decoupling capacitors in power supplies
- Bypass capacitors in digital circuits
- Smoothing capacitors in analog circuits
- Filtering capacitors in signal processing circuits
- Energy storage in low-power applications
Features
- High capacitance value of 1.0 µF
- Compact 0402 case size (1.0mm x 0.5mm)
- X5R dielectric material for stable performance over temperature
- Voltage rating of 6.3 VDC
- High ripple current capability
- RoHS compliant
Benefits
- Provides stable and reliable decoupling and bypass functionality
- Reduces noise and voltage fluctuations in electronic circuits
- Enables compact circuit designs due to its small size
- Offers consistent performance over a wide temperature range
- Suitable for high-density PCB assembly
- Contributes to environmentally friendly product designs
Additional Details
The CGB2A3X5R0J105KT000N features a capacitance tolerance of ±10%. The X5R dielectric ensures that the capacitance changes by no more than ±15% over the operating temperature range of -55°C to +85°C. This makes it a suitable choice for applications where stable capacitance is important. The capacitor is available in tape and reel packaging for automated assembly processes. It is designed for reflow soldering and can withstand high soldering temperatures without degradation. The internal electrodes are made of nickel, and the terminations are tin-plated, providing excellent solderability and long-term reliability. The ceramic body provides excellent mechanical strength and resistance to moisture and contaminants.