EN
  • EN
  • DE

CKCL22X5R0J225LT016N

Part No CKCL22X5R0J225LT016N
Manufacturer TDK Corporation
Catalog Capacitor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Capacitor Arrays
Manufacturer TDK Corporation
Win Source Part Number 242112-CKCL22X5R0J225LT016N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CKCL22X5R0J225LT016N CAD Model

Description

Product Overview

The CKCL22X5R0J225LT016N is a state-of-the-art multilayer ceramic capacitor that offers outstanding performance and reliability. It is designed to support and enhance the functionality of numerous electronic devices.

Features and Benefits

  • Capacitance: 2.2μF
  • Voltage Rating: 6.3V
  • Dielectric Material: X5R
  • Compact Design: Maximizes space efficiency in circuit boards
  • Superior Stability: Maintains performance consistency under variable temperatures and frequencies

Applications

  • Battery-powered devices
  • Consumer electronics
  • Power management systems
  • High-efficiency lighting

Additional Details

Capable of minimizing power loss and noise interference, this capacitor is a perfect choice for sensitive electronic applications where performance and reliability are paramount.

You May Also Be Interested in

Taiyo Yuden
Need more? Email Us
Murata Electronics North America
CAP ARRAY 10000PF 25V X7R 0504
Lowest to $0.0843
Murata Electronics North America
CAP ARRAY 1UF 10V X5R 0805
Lowest to $3.3068
TDK Corporation
Need more? Email Us
Samsung
CAP ARRAY 0.1UF 16V X7R 0805 / Cap Ceramic Array 0.1uF 16V X7R 20% 0805 Pad SMD 4 Capacitor 125°C T/R
Need more? Email Us
Murata Electronics North America
CAP ARRAY 1UF 16V X5R 0504
Lowest to $0.0185
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP ARRAY 100PF 50V NP0 0805
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess