EN
  • EN
  • DE

CKD310JB1C224ST000N

Part No CKD310JB1C224ST000N
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820479-CKD310JB1C224ST000N
Ultra Librarian 3D Model Ultra Librarian CKD310JB1C224ST000N CAD Model

Description

The CKD310JB1C224ST000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various applications, including decoupling, bypass, filtering, and tuning. This particular capacitor features a specific capacitance value and voltage rating, making it suitable for applications where stable and reliable capacitance is required.

Applications

  • Decoupling in power circuits: Provides a stable voltage supply by filtering out noise and transient voltages.
  • Bypass capacitors in digital circuits: Bypasses high-frequency noise to ground, improving signal integrity.
  • Filtering in signal processing circuits: Filters out unwanted frequency components in analog and digital signals.
  • Timing circuits: Used in RC timing circuits for generating specific time delays or frequencies.
  • Smoothing capacitors in power supplies: Reduces ripple voltage in DC power supplies.

Features

  • High capacitance stability: Offers stable capacitance performance over a wide range of temperatures and voltages.
  • Low equivalent series resistance (ESR): Minimizes power dissipation and improves circuit efficiency.
  • Small size: Compact size allows for high-density circuit designs.
  • High reliability: Designed for long-term reliability in demanding environments.
  • Surface mount technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved circuit performance: Enhances the performance and stability of electronic circuits.
  • Reduced noise: Minimizes noise and interference in sensitive circuits.
  • Increased reliability: Improves the reliability and lifespan of electronic devices.
  • Simplified circuit design: Simplifies circuit design and reduces the number of components required.
  • Cost-effective solution: Provides a cost-effective solution for various capacitance requirements.

Additional Details

The CKD310JB1C224ST000N capacitor typically has a specific capacitance value (e.g., 0.22uF), a voltage rating (e.g., 16V to 50V), and a temperature coefficient (e.g., X7R or X5R). The X7R dielectric offers stable performance over a temperature range of -55°C to +125°C, while the X5R dielectric offers stable performance over a temperature range of -55°C to +85°C. The capacitor is typically available in a surface mount package (e.g., 0805 or 1206), making it suitable for automated assembly processes. Specific dimensions and electrical characteristics should be verified in the manufacturer's datasheet. The part is RoHS compliant.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess