EN
  • EN
  • DE

CKG45NX7R2A475MT009W

Part No CKG45NX7R2A475MT009W
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052120-CKG45NX7R2A475MT009W
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKG45NX7R2A475MT009W CAD Model

Description

The CKG45NX7R2A475MT009W is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. It's engineered to provide stable and reliable capacitance in diverse electronic applications, especially where space is a constraint and performance is crucial.

Applications:

  • Bypass and decoupling in power supplies
  • Noise filtering in signal lines
  • Smoothing circuits in electronic devices
  • General-purpose applications requiring stable capacitance
  • Consumer electronics (smartphones, tablets, laptops)

Features:

  • High capacitance value: 4.7µF
  • Voltage rating: 100V DC
  • Temperature characteristic: X7R (±15% capacitance change from -55°C to +125°C)
  • Case size: 1812 (4532 Metric)
  • RoHS compliant and lead-free
  • High reliability and long life

Benefits:

  • Stable performance across a wide temperature range
  • Effective noise suppression and decoupling
  • Suited for automated assembly processes
  • Reduces component count due to high capacitance value
  • Contributes to enhanced reliability of electronic products

Additional Details:

The X7R dielectric provides stable capacitance under varying voltage and temperature conditions. The capacitor features a nickel barrier termination, offering excellent solderability and preventing solder leaching during reflow soldering. It's designed for high-density mounting on printed circuit boards (PCBs).

Technical Specifications:

  • Capacitance: 4.7 µF
  • Voltage Rating: 100 VDC
  • Temperature Coefficient: X7R
  • Operating Temperature Range: -55°C to +125°C
  • Capacitance Tolerance: ±20%
  • Case Size: 1812 (4532 Metric)
  • Termination: Nickel Barrier, Tin Plated
  • Packaging: Tape & Reel

You May Also Be Interested in

Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Microchip Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess