EN
  • EN
  • DE

CKG57NX7R2A335MT009W

Part No CKG57NX7R2A335MT009W
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965875-CKG57NX7R2A335MT009W
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CKG57NX7R2A335MT009W CAD Model

Description

The CKG57NX7R2A335MT009W is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This particular capacitor is part of TDK's CKG series, which are known for their reliability and performance in demanding applications.

Applications

  • Power Supplies: Used for filtering and smoothing DC voltage.
  • Consumer Electronics: Found in smartphones, tablets, and other portable devices for decoupling and noise reduction.
  • Automotive Electronics: Employed in various automotive systems, such as engine control units (ECUs) and infotainment systems.
  • Industrial Equipment: Utilized in industrial control systems and automation equipment.
  • Telecommunications: Used in base stations and other telecommunications equipment for filtering and impedance matching.

Features

  • High Capacitance: Offers a capacitance value of 3.3µF.
  • Voltage Rating: Rated for 100V.
  • X7R Dielectric: Features an X7R dielectric material, providing stable performance over a wide temperature range (-55°C to +125°C).
  • Compact Size: Available in a compact case size, suitable for space-constrained applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • High Reliability: Designed and manufactured to meet stringent quality standards, ensuring long-term reliability.

Benefits

  • Stable Performance: The X7R dielectric ensures stable capacitance and dissipation factor over temperature and voltage variations.
  • Noise Reduction: Effectively reduces noise and ripple in power supplies and other circuits.
  • Compact Design: Its small size allows for high-density circuit designs.
  • Long Lifespan: Provides a long and reliable service life in demanding applications.
  • Wide Operating Temperature Range: Operates reliably in extreme temperature conditions.

Additional Details

The CKG57NX7R2A335MT009W capacitor has a case size of 2220 (5750 Metric). It is surface mountable and suitable for automated assembly processes. The X7R dielectric provides a capacitance variation of ±15% over the operating temperature range. This capacitor is ideal for applications requiring high capacitance, stable performance, and small size.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess