EN
  • EN
  • DE

CLF7045T-200M-D

Part No CLF7045T-200M-D
Manufacturer TDK Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820603-CLF7045T-200M-D
Ultra Librarian 3D Model Ultra Librarian CLF7045T-200M-D CAD Model

Description

The CLF7045T-200M-D is a power inductor manufactured by TDK Corporation. It is engineered for power supply circuits, DC-DC converters, and various applications demanding efficient energy storage and filtering capabilities. This inductor is defined by its robust inductance, minimal DC resistance, and excellent current handling properties.

Applications

  • DC-DC converters
  • Power supplies for various electronic devices
  • LED lighting systems
  • Noise suppression in power lines
  • Automotive electronic systems

Features

  • Inductance: 20μH (as signified by 200M).
  • Low DC resistance (DCR): Minimizes power dissipation, thereby increasing efficiency.
  • High saturation current: Capable of handling high current levels without significant inductance drop.
  • Shielded construction: Effectively reduces electromagnetic interference (EMI).
  • Compact form factor: Optimizes board space usage.
  • Wide operating temperature range: Ensures stable performance across temperature variations.
  • Compliant with RoHS standards: Environmentally responsible.

Benefits

  • Enhances power conversion efficiency in electronic circuits.
  • Mitigates noise and reduces EMI in electronic devices.
  • Ensures stable performance over a broad temperature range.
  • Facilitates smaller and more compact power supply designs.
  • Increases overall reliability of electronic systems.

Technical Specifications

The CLF7045T-200M-D features an inductance value of 20μH. The precise DC resistance, saturation current rating, and self-resonant frequency are thoroughly detailed in the TDK datasheet. Additional specifications, including the operating and storage temperature ranges, are also available. Typically designed for surface-mount applications, comprehensive specifications pertaining to dimensions, electrical attributes, and environmental ratings can be found in the official TDK datasheet.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess