EN
  • EN
  • DE

DEA160960LT-5113B1

Part No DEA160960LT-5113B1
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991194-DEA160960LT-5113B1
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DEA160960LT-5113B1 CAD Model

Description

The DEA160960LT-5113B1 is a multilayer chip inductor manufactured by TDK Corporation. It's designed for high-frequency applications and offers excellent performance in a small surface-mount package.

Applications

  • RF circuits: Commonly used in impedance matching, filtering, and tuning circuits.
  • Mobile communication devices: Employed in smartphones, tablets, and other wireless devices for signal processing.
  • Wireless LAN: Utilized in Wi-Fi modules and routers for impedance matching and filtering.
  • Bluetooth devices: Found in Bluetooth modules for efficient signal transmission.
  • GPS receivers: Used in GPS devices for signal filtering and impedance matching.

Features

  • Multilayer structure: Provides high Q factor and excellent self-resonant frequency.
  • Small size: Suitable for compact electronic devices.
  • Surface mount device (SMD): Easy to assemble on PCBs using automated equipment.
  • High self-resonant frequency: Allows for operation at high frequencies without significant performance degradation.
  • Excellent Q factor: Minimizes energy loss in the circuit.

Benefits

  • Improved circuit performance: High Q factor leads to lower insertion loss and improved signal integrity.
  • Reduced size and weight: Small SMD package allows for compact device designs.
  • Simplified assembly: Surface mount design enables automated assembly, reducing manufacturing costs.
  • Reliable operation: TDK's manufacturing expertise ensures consistent and reliable performance.
  • Optimized for wireless applications: Designed specifically for high-frequency wireless circuits.

Additional Details

The DEA160960LT-5113B1 has a typical inductance value of 0.9nH. It is crucial to consult the official TDK datasheet for detailed electrical characteristics, including tolerance, SRF (Self Resonant Frequency), DCR (DC Resistance), and rated current. The operating temperature range and storage conditions specified in the datasheet should also be carefully considered for proper application and long-term reliability. The part is RoHS compliant, meaning it adheres to environmental regulations restricting the use of hazardous substances.

Proper handling and soldering techniques are essential during assembly. Refer to TDK's recommendations for soldering profiles and PCB layout guidelines to ensure optimal performance and prevent damage to the component. It's recommended to use appropriate reflow soldering equipment and avoid excessive heat or mechanical stress during the soldering process.

This inductor is widely used in impedance matching networks, filter circuits, and RF tuning circuits to enhance the performance of wireless communication systems. Its compact size and excellent electrical characteristics make it a popular choice among design engineers in various industries.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,460+ $0.0685 $100.0100
2,260+ $0.0664 $150.0640
3,120+ $0.0642 $200.3040
4,030+ $0.0621 $250.2630
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess