EN
  • EN
  • DE

FK14X7R2A103KN020

Part No FK14X7R2A103KN020
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description MLCC with Dipped Radial Lead, Capacitance=10nF, LxWxT: 4.5x5.5x2.5mm, Lead pitch: 2.5mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Radial
RoHS Compliant
Win Source Part Number 1182080-FK14X7R2A103KN020
Categories Ceramic Capacitors
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FK14X7R2A103KN020 CAD Model

Description

The FK14X7R2A103KN020 is a ceramic capacitor manufactured by TDK Corporation. This capacitor is part of TDK's FK series, known for its general-purpose applications and stable performance. Ceramic capacitors are passive components that store electrical energy in an electric field, commonly used in electronic circuits for filtering, decoupling, and timing applications.

Applications

  • Decoupling in power supplies to reduce noise.
  • Bypass capacitors in digital logic circuits.
  • Filtering high-frequency noise in analog circuits.
  • Smoothing voltage fluctuations in electronic devices.
  • Timing circuits in oscillators and timers.

Features

  • X7R dielectric material, providing stable capacitance over temperature.
  • Compact size suitable for space-constrained applications.
  • High reliability and long lifespan.
  • Low equivalent series resistance (ESR) for efficient performance.
  • RoHS compliant, ensuring environmental friendliness.

Benefits

  • Improved circuit stability and reduced noise.
  • Effective decoupling of power rails, preventing voltage drops.
  • Enhanced performance in high-frequency applications.
  • Long-term reliability, reducing maintenance costs.
  • Environmentally responsible component choice.

Additional Details

The FK14X7R2A103KN020 capacitor has a capacitance of 10nF (103). The 'X7R' designation indicates its temperature characteristics, meaning it maintains its capacitance within ±15% over a temperature range of -55°C to +125°C. The '2A' likely refers to a voltage rating of 100V. The 'KN020' likely indicates the specific dimensions and packaging of the component.

Ceramic capacitors, like the FK14X7R2A103KN020, are constructed from multiple layers of ceramic dielectric interleaved with metal electrodes. The capacitance value is determined by the dielectric material, the thickness of the layers, and the electrode area. TDK is a leading manufacturer of ceramic capacitors, known for their high quality and reliability. These capacitors are essential for ensuring the proper functioning of electronic circuits in a wide variety of applications, from consumer electronics to industrial equipment.

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess