EN
  • EN
  • DE

HF70BTL3.5X9R

Part No HF70BTL3.5X9R
Manufacturer TDK Corporation
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107569-HF70BTL3.5X9R
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF70BTL3.5X9R CAD Model

Description

The HF70BTL3.5X9R is a TDK Corporation common mode choke. This component is designed to suppress common mode noise in various electronic circuits. Common mode chokes are crucial for reducing electromagnetic interference (EMI) and ensuring compliance with regulatory standards.

Applications:

  • Power supply lines
  • Signal lines (e.g., USB, Ethernet)
  • Audio equipment
  • Industrial control systems
  • Automotive electronics
  • Communication equipment

Features:

  • High common mode impedance
  • Compact size
  • Low differential mode impedance
  • High current capability
  • Excellent noise suppression

Benefits:

  • Effective reduction of common mode noise, leading to improved signal integrity.
  • Compliance with EMI/EMC regulations, ensuring product reliability and market acceptance.
  • Minimal impact on differential signals, preserving signal quality.
  • Space-saving design suitable for high-density applications.
  • Enhanced system performance by reducing unwanted noise interference.

Additional Details:

The HF70BTL3.5X9R typically has specific inductance values, current ratings, and DC resistance values, which are critical for its performance. These values can be found in the product datasheet. The physical dimensions, including the 3.5mm x 9mm designation, describe the size of the choke. Common mode chokes work by presenting a high impedance to common mode currents while allowing differential mode currents to pass through with minimal impedance. The materials used in the choke's construction, such as ferrite cores and winding wires, are chosen to optimize its performance at specific frequencies. The choke is designed to operate within a certain temperature range, ensuring stable performance under varying environmental conditions. Proper selection of a common mode choke is crucial for meeting EMI/EMC requirements and ensuring the reliable operation of electronic devices.

You May Also Be Interested in

General Cable/Carol Brand
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Crouse-Hinds
Need more? Email Us
Holtek
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess