EN
  • EN
  • DE

02CZ11-X/Y

Part No 02CZ11-X/Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814598-02CZ11-X/Y
Ultra Librarian 3D Model Ultra Librarian 02CZ11-X/Y CAD Model

Description

The 02CZ11-X/Y is a Zener diode manufactured by Toshiba Semiconductor and Storage. Zener diodes are a type of semiconductor diode that allows current to flow in the reverse direction when the voltage reaches a specific breakdown voltage, known as the Zener voltage. This characteristic makes them useful for voltage regulation and protection circuits.

Applications:

  • Voltage regulation: Maintaining a stable voltage in power supplies and other electronic circuits.
  • Overvoltage protection: Protecting sensitive circuits from voltage spikes and surges.
  • Voltage clipping: Limiting the voltage to a specific level in signal processing circuits.
  • Reference voltage: Providing a stable reference voltage for comparators and other circuits.
  • Transient voltage suppression: Protecting electronic devices from transient voltage surges.

Features:

  • Zener Voltage: The 02CZ11-X/Y has a Zener voltage of approximately 11V, providing a defined breakdown voltage for circuit protection and voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is in the reverse bias, which increases the efficiency of the circuit.
  • High Surge Current Capability: Withstands large surge currents, making it suitable for protecting against voltage spikes.
  • Small Package Size: Compact size allows for easy integration into various circuit board designs.
  • High Reliability: Manufactured by Toshiba, ensuring a high level of reliability and performance.

Benefits:

  • Stable Voltage Regulation: Provides a stable and consistent voltage output, essential for sensitive electronic components.
  • Effective Overvoltage Protection: Protects circuits from damage due to voltage spikes, increasing the lifespan of the components.
  • Easy Integration: Small size and standard packaging allow for easy integration into existing and new circuit designs.
  • Improved Circuit Performance: Enhances the overall performance and stability of electronic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and overvoltage protection.

Additional Details:

The diode is commonly available in a surface-mount package. The exact package type might vary (X/Y represents packaging variations). It is crucial to check the datasheet for specific electrical characteristics such as Zener impedance, power dissipation, and operating temperature range to ensure proper application and performance. The device is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess