EN
  • EN
  • DE

HHM1522B1

Part No HHM1522B1
Manufacturer TDK Corporation
Catalog Balun
Description XFRMR BALUN RF EGSM/TX-RX SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Frequency Range 880MHz to 960MHz
Impedance - Unbalanced/Balanced 50 / 50 Ohm
Phase Difference 180° ±10
Insertion Loss (Max) 1.3dB
Return Loss (Min) 12dB
Mounting Surface Mount
Win Source Part Number 1043316-HHM1522B1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HHM1522B1 CAD Model

Description

The TDK Corporation RF/IF and RFID component is a popular choice among electronics enthusiasts. It is manufactured by TDK Corporation.

  • Win Source Part Number: 1043316-HHM1522B1
  • Status: active
  • Popularity: medium
  • Supply and Demand Status: balanced
  • Applications: RF/IF and RFID
  • Mounting Type: surface mount
  • Frequency Range: 880MHz to 960MHz
  • Impedance: balanced/unbalanced @ 50/50 Ohm
  • Phase Difference: 180 degrees with a tolerance of +/-10
  • Maximum Insertion Loss: 1.3dB
  • Minimum Return Loss: 12dB

You May Also Be Interested in

Anaren
BALUN 950MHZ-2.15GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Lowest to $0.6207
Anaren
BALUN 1.7GHZ-2.2GHZ 50/100 0805 / Ultra Low Profile 0805 Balun
Lowest to $0.8316
TDK Corporation
Thin-Film Balun
Lowest to $0.0329
M/A-Com Technology Solutions
BALUN 4.5MHZ-3GHZ 1:1 5SMD / 1:1 Tx Line Balun Transformer 4.5 - 3000 MHz
Lowest to $3.0099
Mini-Circuits
Lowest to $7.0270
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 50/50 5SMD / High Frequency Ceramic Solutions
Lowest to $0.3072
Anaren
BALUN 200MHZ-2.5GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Need more? Email Us
Anaren
BALUN 2.1GHZ-3GHZ 50/50 0805 / Ultra Low Profile 0805 Balun 50 to 50! Balanced
Lowest to $0.2008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1448 $50.6800
845+ $0.1189 $100.4705
1,305+ $0.1151 $150.2055
1,800+ $0.1114 $200.5200
2,325+ $0.1077 $250.4025
3,110+ $0.0966 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,130 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess