EN
  • EN
  • DE

LCV70-701-2PL-TL00

Part No LCV70-701-2PL-TL00
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Description CMC 7.5UH 4A 2LN 700OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr TDK Corporation
Series LCV70
Package Tape & Reel
Product Status Active
Filter Type Power Line
Number of Lines 2
Impedance @ Frequency 700 Ohms @ 100 MHz
Inductance @ Frequency 7.5 µH @ 1 MHz
Current Rating (Max) 4A
DC Resistance (DCR) (Max) 15mOhm
Voltage Rating - DC 80V
Temperature Range - Operating -40°C ~ 125°C
Ratings AEC-Q200
Approval Agency -
Features -
Mounting Type Surface Mount
Size / Dimension 0.276" L x 0.236" W (7.00mm x 6.00mm)
Height (Max) 0.138" (3.50mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1369372-LCV70-701-2PL-TL00
Ultra Librarian 3D Model Ultra Librarian LCV70-701-2PL-TL00 CAD Model

Description

The LCV70-701-2PL-TL00 is a common mode choke from TDK Corporation's LCV70 series.

  • Series: LCV70
  • Mounting Type: Surface Mount
  • Package / Case: Horizontal, 4 PC Pad
  • Voltage Rating: 80V
  • Current Rating: 4A
  • Impedance @ Frequency: 700 Ohms @ 100 MHz
  • Temperature Range: -40°C to 125°C
  • Rating: AEC-Q200
  • REACH Status: Unaffected

You May Also Be Interested in

TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
Lowest to $0.1019
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
Murata Electronics North America
CMC 2.1A 2LN 400 OHM SMD
Lowest to $0.8732
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399
Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
Shenzhen Cilianda Electronics Co., Ltd.
Common Mode Choke Surface Mount-4P 2.0x1.2mm 90Ω@100MHz 350mA DCR 350mΩ
Lowest to $0.0499
TAI-TECH Advanced Electronics
51 UH @ 100 KHZ 2 LINE COMMON MO
Lowest to $0.2936
TDK Corporation
47mH@10kHz 2.4Ω 2 Through Hole Common Mode Chokes RoHS
Lowest to $1.7463
Dongguan Xiangru Electronics Co., Ltd.
10mH@1kHz 2Line Common Mode Choke Through Hole
Lowest to $0.4663

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5974 $50.7790
205+ $0.4902 $100.4910
320+ $0.4749 $151.9680
440+ $0.4596 $202.2240
565+ $0.4442 $250.9730
755+ $0.3983 $300.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess