EN
  • EN
  • DE

LTF5022T-100M1R4-LC

Part No LTF5022T-100M1R4-LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 10UH 1.7A 160 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 1.7A
Current - Saturation 1.4A
DC Resistance (DCR) 160 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.087" (2.20mm)
Win Source Part Number 127278-LTF5022T-100M1R4-LC
Ultra Librarian 3D Model Ultra Librarian LTF5022T-100M1R4-LC CAD Model

Description

This TDK Corporation electronic component has a Win Source Part Number of 127278-LTF5022T-100M1R4-LC.

  • Type: Wirewound
  • Current Rating: 1.7A
  • Inductance: 10μH
  • Height (Seated): 0.087 inches (2.20mm)
  • Mounting: SMD (SMT)
  • Tolerance: ±20%
  • Core Material: Ferrite
  • Current Saturation: 1.4A
  • Self-Resonant Frequency: None
  • Test Frequency: 100kHz
  • DC Resistance (DCR): 160 mOhm Max
  • Status: Active
  • Temperature Range (Operating): -40°C to 105°C
  • Packaging: Reel - TR

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess