EN
  • EN
  • DE

S-1323B15PF-N8ATFG

Part No S-1323B15PF-N8ATFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Description HIGH RIPPLE-REJECTION AND SMALL PACKAGE CMOS VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185338-S-1323B15PF-N8ATFG
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-1323B15PF-N8ATFG CAD Model

Description

The S-1323B15PF-N8ATFG is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. Designed to provide a stable 1.5V output, it likely functions as a low-dropout (LDO) regulator. The suffix -N8ATFG likely refers to the package type and specific features. Its key characteristics are low current consumption and high accuracy making it ideal for battery powered applications.

Applications

  • Smartphones and tablets.
  • Wearable devices such as smartwatches and fitness trackers.
  • Wireless communication modules.
  • IoT (Internet of Things) devices.
  • Portable medical equipment.

Features

  • Output Voltage: Fixed 1.5V output.
  • Low Dropout Voltage: Allows the regulator to operate efficiently even when the input voltage is close to the output voltage.
  • Low Current Consumption: Minimizes battery drain in portable devices.
  • Overcurrent Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents the regulator from overheating.
  • N8ATFG Package: Small surface mount package (likely a DFN or similar).

Benefits

  • Stable Power Supply: Provides a consistent 1.5V supply, ensuring reliable operation of connected components.
  • Extended Battery Life: The low current consumption maximizes the operating time of battery-powered devices.
  • Enhanced System Protection: Overcurrent and thermal shutdown features protect the regulator and downstream circuitry from damage.
  • Compact Solution: The small package size enables use in space-constrained applications.
  • Simplified Design: Requires few external components, simplifying the design process.

Additional Details

The S-1323B15PF-N8ATFG typically requires an input voltage slightly higher than the 1.5V output to operate effectively. The dropout voltage will be low, enabling it to regulate even with a small difference between input and output. External capacitors are recommended at the input and output for stability and improved transient response. The specific capacitor values can be found in the datasheet. The N8ATFG package requires surface mount soldering techniques. Proper solder reflow profiles must be followed to ensure reliable connections. The datasheet specifies the operating temperature range, maximum output current, and other important electrical characteristics. This device likely adheres to RoHS standards, indicating it's free from hazardous substances.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess