EN
  • EN
  • DE

LTF5022T-101MR45-LC

Part No LTF5022T-101MR45-LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 100UH 530MA 1.28 OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Series LTF5022T
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 100μH
Tolerance ±20%
Current Rating 530mA
Current - Saturation 450mA
Shielding Shielded
DC Resistance (DCR) 1.28 Ohm Max
Operating Temperature Range -40°C ~ 105°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Size 0.205" L x 0.197" W (5.20mm x 5.00mm)
Height - Seated (Maximum) 0.087" (2.20mm)
Manufacturer Homepage www.tdk.com
Win Source Part Number 754475-LTF5022T-101MR45-LC
Popularity Medium
Supply and Demand Status Balance
Family Name LTF
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTF5022T-101MR45-LC CAD Model

Description

The TDK Corporation LTF5022T series wirewound inductor is a shielded component that has an inductance of 100μH and a current rating of 530mA.

  • Package: Nonstandard
  • Material: Ferrite
  • Tolerance: ±20%
  • Operating Temperature: -40°C to 105°C
  • DC Resistance (DCR): 1.28 Ohm Max
  • Size: 0.205" L x 0.197" W (5.20mm x 5.00mm)
  • Mounting: SMD
  • Application: Inductors, Coils, and Chokes
  • Estimated EOL Date: 2028

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess