EN
  • EN
  • DE

LTF5022T-6R8N1R6-LC

Part No LTF5022T-6R8N1R6-LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 6.8UH 2.1A 110MOHM SMD / 6.8 µH Shielded Drum Core, Wirewound Inductor 2.1 A 110mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr TDK Corporation
Series LTF5022T
Package Tape & Reel
Product Status Obsolete
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 6.8 µH
Tolerance ±30%
Current Rating (Amps) 2.1 A
Current - Saturation (Isat) 1.6A
Shielding Shielded
DC Resistance (DCR) 110mOhm Max
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.205" L x 0.197" W (5.20mm x 5.00mm)
Height - Seated (Max) 0.087" (2.20mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names 445-16229-6,445-16229-1,445-16229-2,LTF5022T-6R8N1R6-LC-ND
Standard Package 500
Win Source Part Number 986680-LTF5022T-6R8N1R6-LC
Ultra Librarian 3D Model Ultra Librarian LTF5022T-6R8N1R6-LC CAD Model

Description

The LTF5022T-6R8N1R6-LC is a fixed inductor electronic component manufactured by TDK Corporation. The Win Source Part Number for this product is 986680-LTF5022T-6R8N1R6-LC. This electronic component is designed to meet the requirements of various electronic devices. It is a reliable and high-quality product that can be used in different electronic applications. The product is a drum core, wirewound type inductor with a shielding feature.

You May Also Be Interested in

Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess