EN
  • EN
  • DE

MCZ1210DH900L2T

Part No MCZ1210DH900L2T
Manufacturer TDK Corporation
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0402X2
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 732545-MCZ1210DH900L2T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ1210DH900L2T CAD Model

Description

The MCZ1210DH900L2T is a multilayer chip inductor manufactured by TDK Corporation. It's designed for use in high-frequency circuits and applications where a small, surface-mountable inductor is required. This inductor offers excellent electrical characteristics and is suitable for various electronic devices.

Applications

  • Smartphones and mobile devices: Used in RF circuits for impedance matching, filtering, and signal tuning.
  • Wireless communication systems: Employed in WLAN, Bluetooth, and other wireless modules for signal processing.
  • High-frequency circuits: Suitable for oscillators, filters, and other high-frequency applications.
  • Power amplifiers: Used in matching networks and bias circuits.
  • Automotive electronics: Found in various automotive systems, including infotainment and communication modules.

Features

  • Small Size: Compact 1210 case size (3.2 x 2.5 mm) allows for high-density mounting.
  • High Q Value: Provides excellent performance in high-frequency circuits, minimizing signal loss.
  • Tight Tolerance: Offers a precise inductance value for accurate circuit performance.
  • Multilayer Construction: Provides a robust and reliable structure.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly onto PCBs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Performance: The high Q value and tight tolerance contribute to enhanced signal integrity and reduced losses.
  • Miniaturization: The small size enables the design of compact electronic devices.
  • Reliable Operation: The robust construction ensures stable performance in various operating conditions.
  • Easy Assembly: The SMT design simplifies the manufacturing process and reduces assembly costs.
  • Compliance: RoHS compliance ensures environmentally friendly product design.

Specifications

The MCZ1210DH900L2T has an inductance value of 90nH. The operating temperature range is typically -55°C to +125°C. It features a high self-resonant frequency, making it suitable for use in high-frequency applications. It's constructed using ceramic materials, ensuring stable electrical characteristics over temperature.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
Lowest to $0.4161
TAI-TECH Advanced Electronics
2Line Common Mode Choke Surface Mount 4.5x3.2x2.8mm 90Ω@100MHz 2A DCR 50mΩ
Lowest to $0.2666
Fangcheng Electronics (Dongguan) Co., Ltd.
10mH Common Mode Choke Through Hole 1.5A DCR 300mΩ
Lowest to $0.7548
VACUUMSCHMELZE
T60405-R6166-X210 Vacuumschmelze Common Mode Chokes / Filters 2.6 mH 10A vertical 11mH datasheet, inventory, & pricing.
Lowest to $20.3732
Guangdong Fenghua Advanced Technology
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 330mA DCR 350mΩ
Lowest to $0.0440
Schaffner EMC Inc.
CMC 10MH 1.2A 2LN TH
Lowest to $3.2015
Nexperia USA Inc.
CMC 6LN SMD ESD
Lowest to $14.5523
Shenzhen HongyeX Electronics Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
Lowest to $0.0569
PROD Electronic Technology (Shenzhen) Co., Ltd.
2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
Lowest to $0.4399

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess