EN
  • EN
  • DE

MLG0603P2N0ST000

Part No MLG0603P2N0ST000
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description Inductors for High Frequency Circuits Multilayer Ceramic | FIXED IND 2NH 600MA 100 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel
Type Multilayer
Material - Core Non-Magnetic
Inductance 2nH
Tolerance ±0.3nH
Current Rating (Amps) 600mA
Shielding Unshielded
DC Resistance (DCR) 100mOhm Max
Q at Freq 14 at 500MHz
Frequency - Self Resonant 8.5GHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 500MHz
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package 0201 (0603 Metric)
Parts Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Maximum) 0.013" (0.33mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732674-MLG0603P2N0ST000
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MLG0603P2N0ST000 CAD Model

Description

The MLG0603P2N0ST000 is a high-frequency multilayer chip inductor manufactured by TDK Corporation, commonly used in various electronic applications requiring precise inductance and high performance. It is designed with a small form factor, making it suitable for compact devices. The '0603' designation signifies its physical dimensions (0.6mm x 0.3mm), enabling high-density mounting on circuit boards.

Applications

  • RF Circuits: Used for impedance matching and filtering in RF amplifiers and receivers.
  • Mobile Communication Devices: Employed in smartphones, tablets, and other portable devices for signal conditioning and noise filtering.
  • Wireless LAN Devices: Incorporated in Wi-Fi and Bluetooth modules for impedance matching and signal tuning.
  • High-Frequency Circuits: Suitable for applications operating at high frequencies, such as test and measurement equipment and communication systems.
  • General Electronic Circuits: Used for filtering and impedance matching in various electronic circuits.

Features

  • Compact Size: The 0603 package allows for high-density mounting, saving valuable board space.
  • High Q-Factor: Ensures efficient performance in high-frequency applications.
  • Excellent Self-Resonant Frequency (SRF): Offers stable operation at high frequencies, preventing unwanted resonance effects.
  • Multilayer Structure: Enhances reliability and performance consistency.
  • Tight Tolerances: Available in precise inductance tolerances to meet specific circuit requirements.

Benefits

  • Space Saving: Allows for efficient utilization of board space in compact electronic devices.
  • Improved Circuit Performance: High Q-factor and SRF contribute to enhanced signal quality and reduced signal loss.
  • Reliable Operation: The multilayer structure ensures stable performance under various operating conditions.
  • Easy Integration: Compatible with standard Surface Mount Technology (SMT) assembly processes.
  • Cost-Effective: Provides a balance of performance and cost for a wide range of applications.

Specifications

The MLG0603P2N0ST000 features an inductance of 2.0 nH. The 'S' in the part number typically indicates a standard tolerance. It has a high self-resonant frequency (SRF), typically in the GHz range, and is designed to operate over a wide temperature range (e.g., -55°C to +125°C). This component is RoHS compliant, making it suitable for environmentally conscious applications. It is also designed for automated reflow soldering processes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17,860+ $0.0028 $50.0080
43,480+ $0.0023 $100.0040
65,220+ $0.0023 $150.0060
90,910+ $0.0022 $200.0020
119,050+ $0.0021 $250.0050
157,895+ $0.0019 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,350 pieces
MOQ: 17860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess