EN
  • EN
  • DE

MLG0603Q1N1CT000

Part No MLG0603Q1N1CT000
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079111-MLG0603Q1N1CT000
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLG0603Q1N1CT000 CAD Model

Description

The MLG0603Q1N1CT000 is a multilayer ceramic inductor from TDK Corporation, tailored for high-frequency applications where precise inductance is required. This inductor is designed to provide reliable performance in filtering, impedance matching, and tuning circuits.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and tuning.
  • Mobile Communication Devices: Incorporated in smartphones and similar devices for antenna matching and signal conditioning.
  • Wireless Communication Systems: Utilized in wireless LAN (WLAN) and Bluetooth modules for filtering and impedance matching.
  • High-Frequency Filters: Applied in high-frequency filter circuits for noise reduction and signal enhancement.
  • Matching Networks: Used in matching networks for power amplifiers and low noise amplifiers (LNAs) to optimize signal transfer.

Features:

  • Compact Size: The 0603 (0201) footprint enables integration in small and densely packed electronic devices.
  • High Q Value: Offers a high Q factor, minimizing losses and improving performance in resonant circuits.
  • Excellent SRF: Provides a high self-resonant frequency (SRF) for stable and efficient operation at high frequencies.
  • Tight Tolerance: Ensures consistent and precise inductance values for reliable circuit behavior.
  • RoHS Compliant: Complies with RoHS environmental standards, minimizing the use of hazardous substances.

Benefits:

  • Improved Circuit Performance: Enhances the overall performance of high-frequency circuits by providing a high Q value and SRF.
  • Miniaturization: Its small size enables use in compact electronic devices, contributing to miniaturization efforts.
  • Stable Performance: Delivers stable and reliable inductance values across a wide range of operating conditions.
  • Reliable Operation: Designed and manufactured to ensure consistent and dependable performance in various applications.
  • Optimized for High-Frequency Applications: Specifically engineered for optimal performance in high-frequency circuits and systems.

Additional Details:

The MLG0603Q1N1CT000 inductor has an inductance value of 1.1 nH. It is designed for surface mount technology (SMT) and is well-suited for automated assembly processes. The operating temperature range typically spans from -55°C to +125°C. It is commonly used in RF modules, wireless communication devices, and various high-frequency filtering applications. Its multilayer construction ensures high performance and compact dimensions. It is lead free and halogen free.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess