EN
  • EN
  • DE

MMZ0603S471CT000

Part No MMZ0603S471CT000
Manufacturer TDK Corporation
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 470 OHM 0201 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.3Ohm
Manufacturer TDK Corporation
Series MMZ
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 0201 (0603 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number -MMZ0603S471C, 445-MMZ0603S471CT000DKR, 445-MMZ0603S471CT000TR, 445-2145-2-ND, 445-2145-1-ND, 445-2145-2, 445-2145-1, MMZ0603S102HT, MMZ0603S102HT-ND, MMZ0603S471CT, 445-MMZ0603S471CT000CT, MMZ0603S471C
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927609-MMZ0603S471CT000
Ultra Librarian 3D Model Ultra Librarian MMZ0603S471CT000 CAD Model

Description

The MMZ0603S471CT000 is a multilayer chip bead manufactured by TDK Corporation. It is designed for noise suppression in electronic circuits, particularly in high-frequency applications.

Applications:

  • Noise suppression in power lines
  • Signal line filtering
  • EMI suppression
  • Decoupling circuits
  • Mobile phones
  • Wireless communication devices
  • Digital cameras

Features:

  • Impedance of 470 Ω at 100 MHz
  • Small size (0603 package)
  • Multilayer structure
  • High self-resonant frequency
  • RoHS compliant
  • Operating temperature range: -55°C to +125°C

Benefits:

  • Effective noise suppression
  • Compact size for space-constrained applications
  • High reliability
  • Easy to integrate into automated assembly lines
  • Minimal impact on signal integrity
  • Suppresses unwanted high-frequency noise

Additional Details:

The MMZ0603S471CT000 chip bead features an impedance of 470 Ω at 100 MHz, effectively suppressing noise in high-frequency circuits. Its small 0603 package size makes it suitable for densely populated PCBs. The multilayer structure ensures high performance and reliability. The chip bead has a high self-resonant frequency, allowing it to suppress noise over a wide frequency range. It is RoHS compliant, meeting environmental regulations regarding hazardous substances. Its rated current is 100 mA.

This chip bead is ideal for applications requiring noise suppression in power lines and signal lines. It is commonly used in mobile phones, wireless communication devices, and digital cameras to improve signal quality and reduce electromagnetic interference (EMI).

You May Also Be Interested in

Pulse
FERRITE BEAD 220 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 30 OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 1.5K OHM 0603 1LN
Need more? Email Us
Pulse
FERRITE BEAD 600 OHM 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
Pulse
FERRITE BEAD 150 OHM 1206 1LN
Need more? Email Us
Pulse
FERRITE BEAD 0402 1LN
Need more? Email Us
Pulse
FERRITE BEAD 300 OHM 0805 1LN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7,145+ $0.0070 $50.0150
17,545+ $0.0057 $100.0065
27,275+ $0.0055 $150.0125
37,040+ $0.0054 $200.0160
48,080+ $0.0052 $250.0160
63,830+ $0.0047 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,160 pieces
MOQ: 7145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess