EN
  • EN
  • DE

MMZ1608D301BT000

Part No MMZ1608D301BT000
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 755053-MMZ1608D301BT000
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMZ1608D301BT000 CAD Model

Description

The MMZ1608D301BT000 is a multilayer chip ferrite bead manufactured by TDK Corporation. These ferrite beads are designed to suppress high-frequency noise in electronic circuits. They are commonly used in power lines and signal lines to reduce electromagnetic interference (EMI) and ensure compliance with regulatory standards.

Applications

  • Mobile Phones: Used to suppress noise on power lines and signal lines, improving signal integrity.
  • Computers and Peripherals: Employed in USB ports, display interfaces, and other I/O connections to reduce EMI and ensure proper function.
  • Digital Cameras and Camcorders: Integrated to filter noise in power and signal circuits, leading to better image and video quality.
  • Audio and Video Equipment: Used to improve signal quality and reduce noise in audio and video signals, resulting in a clearer listening and viewing experience.
  • Automotive Electronics: Employed in various automotive systems to suppress noise and ensure reliable operation in the harsh automotive environment.

Features

  • Multilayer Ferrite Construction: Provides high impedance over a wide frequency range, ensuring effective noise suppression.
  • Small Size: Compact 1608 footprint for high-density mounting, allowing for use in miniaturized devices.
  • High Impedance: Effectively suppresses high-frequency noise, improving signal integrity and reducing EMI.
  • Low DC Resistance: Minimizes power loss and voltage drop, ensuring efficient circuit operation.
  • RoHS Compliant: Complies with environmental regulations, reducing the environmental impact of the product.

Benefits

  • Reduced EMI: Suppresses unwanted noise and interference in electronic circuits, improving overall system performance.
  • Improved Signal Integrity: Filters noise to ensure clear and reliable signal transmission, leading to more accurate data and signal processing.
  • Enhanced Device Performance: Optimizes circuit performance by reducing noise-related issues, leading to better device functionality.
  • Compact Design: Allows for use in space-constrained applications, enabling the development of smaller and more portable devices.
  • Regulatory Compliance: Helps electronic devices meet EMI/EMC standards, ensuring that the devices can be sold and used in various markets.

Additional Details

The MMZ1608D301BT000 features a specific impedance characteristic crucial for its noise suppression function. This component is designed for automated assembly, reducing manufacturing costs. It can withstand reflow soldering processes, ensuring reliable connections. TDK emphasizes component reliability through rigorous testing. The ferrite material used in this component is selected to provide optimal noise suppression performance. The design ensures excellent mechanical strength even under demanding conditions. This part is designed to minimize electromagnetic interference (EMI) within electronic circuits. This ferrite bead contributes to overall circuit stability and efficiency. It is commonly used in power lines to filter out high-frequency noise. The low DC resistance helps to minimize power loss in the circuit. The MMZ1608D301BT000 is also suitable for use in data lines and signal lines. The stable impedance helps to maintain signal integrity over time. Rigorous testing ensures that it meets TDK's quality standards. It is designed to withstand the high temperatures encountered in reflow soldering. The use of environmentally friendly materials makes it a sustainable choice. The product is specifically designed for automated pick-and-place assembly. The nominal impedance of this ferrite bead is 300 ohms at 100 MHz. The small size allows for placement near the noise source for effective suppression.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $8.5447
International Rectifier
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess