EN
  • EN
  • DE
  • IT

MMZ1608S400A

Part No MMZ1608S400A
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843495-MMZ1608S400A
Ultra Librarian 3D Model Ultra Librarian MMZ1608S400A CAD Model

Description

The MMZ1608S400A is a multilayer chip bead from TDK Corporation, designed to suppress high-frequency noise in electronic circuits. This compact bead provides excellent impedance characteristics and is suitable for various applications where noise filtering is required. Its multilayer construction provides a high impedance value over a broad frequency range.

Applications

  • Mobile communication devices: Used for noise suppression in RF and baseband circuits.
  • Wireless LAN devices: Implemented in WLAN modules to reduce noise and improve signal integrity.
  • Bluetooth modules: Employed in Bluetooth devices for filtering and noise reduction.
  • Digital devices: Suitable for noise suppression in various digital circuits, such as microprocessors and memory devices.
  • General electronic devices: Used in a wide array of electronic devices requiring noise suppression.

Features

  • Small size: Compact 1.6 x 0.8 x 0.8 mm form factor.
  • High impedance: Provides high impedance value over a wide frequency range (typically around 400 ohms at 100 MHz).
  • Multilayer construction: Enables high performance and reliability.
  • Low DC resistance: Minimizes power loss.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Effective noise suppression: Reduces electromagnetic interference (EMI) and improves signal integrity.
  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Improved performance: Enhances circuit performance by reducing noise.
  • Easy integration: Suitable for automated assembly processes.
  • Environmentally friendly: RoHS compliance ensures environmental responsibility.

Specifications

The MMZ1608S400A has an impedance of 400 ohms at 100 MHz. The DC resistance (DCR) is very low, typically less than 0.1 ohms, ensuring minimal power loss. It is designed for reflow soldering and is available in tape and reel packaging for automated assembly. The operating temperature range is typically -55°C to +125°C.

This chip bead is manufactured using ferrite materials and advanced multilayer technology, offering superior noise suppression performance compared to traditional components. Its stable electrical characteristics and compact size make it an ideal choice for modern electronic devices requiring effective noise filtering.

You May Also Be Interested in

Hammond Manufacturing
TRANSFORMER - CONSTANT VOLTAGE
Need more? Email Us
American Hakko Products, Inc.
STATION FILTER FOR FR-410/400
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $69.4456
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.4609
Parallax Inc.
ADAPTER USB TO SERIAL RS232
Lowest to $35.0358
American Hakko Products, Inc.
NOZZLE,1.0MM,817/808/807
Need more? Email Us
Adafruit Industries LLC
USB 2.0 AND ETHERNET HUB - 3 USB
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1760 $65.1200
895+ $0.1449 $129.6855
1,390+ $0.1397 $194.1830
1,905+ $0.1359 $258.8895
2,480+ $0.1307 $324.1360
3,300+ $0.1177 $388.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,384 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess