EN
  • EN
  • DE

MPZ1608STX102ATA00

Part No MPZ1608STX102ATA00
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002875-MPZ1608STX102ATA00
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPZ1608STX102ATA00 CAD Model

Description

The MPZ1608STX102ATA00 is a multilayer chip impedance bead manufactured by TDK Corporation. This component is designed to suppress noise in electronic circuits, particularly in power lines and signal lines. Its small size and high impedance characteristics make it suitable for a wide range of applications where noise reduction is critical.

Applications:

  • Power line noise suppression
  • Signal line noise filtering
  • Digital circuits
  • Analog circuits
  • Mobile devices (smartphones, tablets)
  • Consumer electronics (TVs, audio equipment)

Features:

  • Compact 1608 (1.6mm x 0.8mm) size
  • High impedance at relevant noise frequencies
  • Excellent noise suppression characteristics
  • Multilayer structure for enhanced performance
  • Surface mount technology (SMT) for easy assembly

Benefits:

  • Effective Noise Suppression: Reduces unwanted noise and interference, improving signal integrity.
  • Improved Circuit Performance: Prevents noise from affecting the operation of sensitive components.
  • Enhanced System Reliability: Protects circuits from damage caused by noise and voltage spikes.
  • Compact Size: Allows for high-density circuit designs.
  • Simplified Assembly: SMT package enables automated assembly processes.

Technical Specifications:

Refer to the TDK datasheet for MPZ1608STX102ATA00 for precise details. Key specifications include:

  • Impedance at 100 MHz: Typically 1000 Ohms (1kΩ).
  • Rated Current: Maximum current the bead can handle without saturation.
  • DC Resistance (DCR): Low DCR to minimize voltage drop.
  • Operating Temperature Range: Wide temperature range for various environments.
  • Case Size: 1608 (1.6mm x 0.8mm).
  • Termination: Nickel barrier with tin plating for good solderability.

The MPZ1608STX102ATA00 is a crucial component for ensuring clean power and signal integrity in electronic devices. Its small size, high impedance, and excellent noise suppression capabilities make it an ideal choice for a wide range of noise filtering applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess