EN
  • EN
  • DE

NL453232TL102J

Part No NL453232TL102J
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082404-NL453232TL102J
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL453232TL102J CAD Model

Description

The NL453232TL102J is a wire-wound inductor manufactured by TDK Corporation, designed for surface mount technology (SMT). It's commonly used in various electronic circuits, particularly those requiring filtering, impedance matching, or energy storage capabilities. Its compact size and SMT compatibility make it suitable for high-density circuit board designs.

Applications

  • DC-DC Converters: Employed as filtering and energy storage components in DC-DC converters for stable voltage regulation.
  • Power Supplies: Used in power supply circuits to reduce ripple current and noise, ensuring clean power delivery.
  • RF Circuits: Integrated into RF circuits for impedance matching, filtering, and tuning applications.
  • Wireless Communication Devices: Found in wireless modules to condition and filter signals, improving performance.
  • Noise Filtering: Used to suppress unwanted noise and electromagnetic interference (EMI) in sensitive electronic circuits.

Features

  • Compact Size: 4.5mm x 3.2mm x 3.2mm footprint for space-saving designs on circuit boards.
  • Wire-Wound Construction: Provides high inductance values and excellent current handling capabilities compared to other types of inductors.
  • Surface Mount Technology (SMT): Designed for automated assembly and reflow soldering, reducing manufacturing costs.
  • High Q-Factor: Minimizes energy loss and provides efficient performance, especially at higher frequencies.
  • Operating Temperature Range: Typically operates between -40°C and +85°C, suitable for diverse environmental conditions.
  • L102 Inductance Code: Indicates an inductance value of 1000 μH or 1.0 mH (millihenry). The 'L' likely signifies a tolerance band or series characteristic specific to TDK.
  • J Tolerance: Indicates a tolerance of ±5% on the specified inductance value.

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Power Efficiency: High Q-factor reduces energy losses in power supply applications.
  • Reliable Performance: Robust construction ensures consistent operation in varying conditions.
  • Simplified Assembly: SMT design streamlines manufacturing processes and reduces costs.
  • Versatile Application: Suitable for a broad range of applications requiring specific inductance values and current ratings.
  • Stable Inductance: Maintains stable inductance values over a range of temperatures and frequencies.

Additional Details

The NL453232TL102J inductor offers an inductance of 1.0 mH with a tolerance of ±5%. It is critical to consult the TDK datasheet for precise specifications, including rated current, DC resistance (DCR), self-resonant frequency (SRF), and Q-factor. These parameters are necessary for selecting the appropriate inductor for the target application. The datasheet will also contain information on materials, construction, and recommended soldering profiles for reflow soldering processes. Following proper handling and storage procedures will ensure the inductor maintains its performance and reliability over its operational life.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,711 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess