EN
  • EN
  • DE

NL565050TL-3R9Y-PF

Part No NL565050TL-3R9Y-PF
Manufacturer TDK Corporation
Catalog Custom Parts (N - R)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157834-NL565050TL-3R9Y-PF
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NL565050TL-3R9Y-PF CAD Model

Description

The NL565050TL-3R9Y-PF is a power inductor manufactured by TDK Corporation, a leading global electronics company. This inductor is designed for use in power supply circuits and other applications where efficient energy storage and filtering are required.

Applications:

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters to efficiently convert voltage levels.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic equipment.
  • LED Lighting: Integrated into LED drivers to regulate current and ensure stable light output.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for power management.
  • Automotive Electronics: Used in automotive power systems for voltage regulation and filtering.

Features:

  • High Inductance: Provides efficient energy storage and filtering.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • High Saturation Current: Allows for handling high current levels without significant inductance drop.
  • Compact Size: Enables integration into space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Reliability: Offers robust performance in demanding environments.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Enhances the efficiency of power supply circuits, reducing energy consumption.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring stable system operation.
  • Compact Design: Enables smaller and lighter electronic devices.
  • High Current Handling: Allows for use in high-power applications.
  • Increased Reliability: Offers robust performance in harsh environments.
  • Stable Inductance: Maintains stable inductance over a wide range of operating conditions.

The NL565050TL-3R9Y-PF has an inductance value of 3.9µH. The "PF" in the name indicates it's a power ferrite inductor. TDK provides datasheets with complete electrical and physical characteristics. The shielded construction helps to minimize electromagnetic interference (EMI), which is crucial in sensitive electronic devices. It is designed to operate within a specific temperature range, making it suitable for diverse operating conditions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Contact for details
Lowest to $3.2640
Nexperia USA Inc.
MOSFET N-CH 40V 290A LFPAK56 / N-Channel 40 V 290A (Ta) 333W (Ta) Surface Mount LFPAK56; Power-SO8
Lowest to $1.5927
Renesas Electronics America
RD12MW-T1B-AT - ZENER DIODES 200 / Clamp Ipp Tvs Diode Surface Mount SC-59
Need more? Email Us
Chilisin
Need more? Email Us
TE Connectivity
Need more? Email Us
Ohmite
Ohm 1/8 Watt Carbon Comp 5%
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Copal Electronics Inc.
Lowest to $2.6115
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 48HVQFN / RL78 series Microcontroller IC 16-Bit 24MHz 256KB (256K x 8) FLASH 48-HVQFN (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess