EN
  • EN
  • DE

NLFC453232T-2R2M

Part No NLFC453232T-2R2M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description For Power Line SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1231689-NLFC453232T-2R2M
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLFC453232T-2R2M CAD Model

Description

The NLFC453232T-2R2M is a ferrite chip inductor from TDK Corporation. It's designed for noise suppression, impedance matching, and filtering in various electronic circuits.

Applications:

  • Noise Suppression: Used for suppressing noise in power lines and signal lines.
  • Impedance Matching: Employed in impedance matching circuits for RF applications.
  • Filtering Circuits: Used in LC filters to reduce noise and ripple.
  • Portable Devices: Found in smartphones, tablets, and other portable devices for noise filtering.
  • Automotive Electronics: Used in automotive electronics for noise suppression and filtering.

Features:

  • Ferrite Core: Ferrite core material provides high impedance at high frequencies.
  • Small Size: Small footprint for space-constrained applications.
  • High Self-Resonant Frequency (SRF): High SRF ensures effective noise suppression at high frequencies.
  • High Impedance: High impedance over a wide frequency range.
  • RoHS Compliant: Compliant with RoHS directives for environmental protection.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Effective Noise Suppression: Effectively suppresses noise in electronic circuits.
  • Compact Design: Small size allows for compact and lightweight designs.
  • Reliable Performance: Ferrite core ensures reliable performance over a wide temperature range.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Improved Signal Integrity: Reduces noise and improves signal integrity.

Additional Details:

The NLFC453232T-2R2M has an inductance value of 2.2 μH (microhenries). The rated current and DC resistance are important parameters. The operating temperature range is typically from -40°C to +85°C. Proper soldering techniques are essential to ensure reliable connection. The specific ferrite material is chosen to optimize performance at the intended operating frequency. This component is commonly used for EMI suppression.

You May Also Be Interested in

Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess