EN
  • EN
  • DE

NLFC453232T-3R3M

Part No NLFC453232T-3R3M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description For Power Line SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TDK Corporation
Win Source Part Number 1231691-NLFC453232T-3R3M
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NLFC453232T-3R3M CAD Model

Description

The NLFC453232T-3R3M is a wire-wound ferrite power inductor manufactured by TDK Corporation. This inductor is designed for use in power circuits and provides excellent electrical characteristics for efficient power conversion. Its compact size and robust construction make it suitable for a wide range of applications where space is limited and reliable performance is critical.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters to store energy and filter the output voltage.
  • Power Supplies: Employed in various types of power supplies, including switching power supplies and linear regulators, to improve efficiency and reduce noise.
  • Mobile Devices: Ideal for use in smartphones, tablets, and other portable electronics due to their small size and high performance.
  • LED Lighting: Utilized in LED driver circuits to provide stable and efficient power to LEDs.
  • Noise Filtering: Effective in filtering out unwanted noise and ripple in power circuits.

Features

  • High Current Capacity: Capable of handling significant current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves overall efficiency.
  • Ferrite Core: Provides high inductance and excellent frequency characteristics.
  • Compact Size: Allows for space-saving designs in miniaturized electronic devices.
  • Wire-Wound Construction: Ensures high reliability and stable performance.

Benefits

  • Improved Efficiency: Low DCR reduces power loss, leading to higher efficiency in power conversion circuits.
  • Stable Performance: Ferrite core ensures stable inductance over a wide range of temperatures and frequencies.
  • Reduced Noise: Effective filtering capabilities minimize noise and ripple in power circuits.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Operation: Robust construction ensures long-term reliability and stable performance.

Additional Details

The NLFC453232T-3R3M features an inductance of 3.3 μH and is designed for surface mount technology (SMT). It has a specific saturation current rating, which is the current level at which the inductance starts to drop significantly. The operating temperature range is typically between -40°C to +85°C, making it suitable for a variety of environmental conditions. Its dimensions are 4.5mm x 3.2mm x 3.2mm. The self-resonant frequency (SRF) is an important parameter, indicating the frequency at which the inductor's inductive behavior starts to diminish, and capacitive effects become more dominant. This inductor is lead-free and RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess